TE Connectivity Tactile Switches FSMIJ65BA04

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2205-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2205-ND
Tactile Switches 450-2205-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ65BA04
Tactile Switches FSMIJ65BA04
Tactile Switches 6X6 ILL TACT THT 520GF HI SOFT ORANGE

Tactile Switches 6X6 ILL TACT THT 520GF HI SOFT ORANGE

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
FSMIJ65BA04
Switches - Tactile Switches FSMIJ65BA04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity - 84Y3508 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity
84Y3508
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity 84Y3508
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Illumination:Illumin ated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:520gf; Switch Terminals:Through Hole RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Illumination:Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:520gf; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2205-ND FSMIJ65BA04 FSMIJ65BA04 84Y3508
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton Switches - 486-4320-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers