Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L; Product Range:FSM Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Black; Contact Configuration:SPST; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes
SWITCH, SPST, 0.05A, 24VDC, THT; Product Range:FSMJRT Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Tactile Switches TACTILE SWITCH 12VDC 2.55N
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-FSM2JARTTB-ND | 450-FSM2JARTCT-ND | 14H0917 | 55T6345 | FSM2JART | FSM2JART |
| Product Name | Tactile Switches | Tactile Switches | Switch, Tactile Spst 50Ma, Smd Outside L; Product Range Alcoswitch Te Connectivity | Switch, Spst, 0.05A, 24Vdc, Tht; Product Range Te Connectivity | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |