Radwell International Datasheets for Plug Valves

Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more

Page: 1 2 3 4
Product Name Notes
5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, COMMON EXHAUST, STANDARD 1 WDC(1.2 W/LED), 5 VDC, M TYPE PLUG W/ 12" LEAD, W/ INDICATOR LIGHT...
5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/...
5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR...
5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 24 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, W/ INDICATOR...
82 SERIES REGULATOR, PLUG-IN SOLENOID, REGULATORS ON BOTH ENDS, GAUGE PORT WITH PIPE PLUG SINGLE & DOUBLE, 0-120 PSI, REGULATOR BLOCK SUPPLIED WITH EXTRA LONG SCREWS TO BE USED IN...
AIR PILOT SPOOL/SLEEVE SOL VALVE, SERIES 503, SOLENOID VALVE,2 POSITION,4 WAY,5/2,SPRING RETURN,DUAL SOLENOID,PLUG IN,24VDC. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics R20BB400MP00061
ASCO NUMATICS Pneumatics R20BBD00MP00061
ASCO NUMATICS Pneumatics R22BBDZ4MK00061
ASCO NUMATICS Pneumatics R503ARS11JA0010
ASCO NUMATICS Valves L23BA452B000061
ASCO NUMATICS Valves L23BB452O000030
ASCO NUMATICS Valves L23PP652O000000
ASCO NUMATICS Valves R501A2B10MA00F1
ASCO NUMATICS Valves R501A2BD0MA00F1
ASCO NUMATICS Valves R502A1B10MA00F1
ASCO NUMATICS Valves R503A2B40MA00F1
ASCO NUMATICS Valves R503A2B60MA00F1
BALL VALVE, SS, QUARTER-TURN, INSTRUMENT PLUG VALVE, 1/4 INCH TUBE FITTING, 1.6 CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID OPERATED, SERIES SYJ3000, BASE MOUNTED, 3-POSITION EXHAUST CENTER, 4 PORT, COMMON EXHAUST, 24 VDC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, MOUNTED ON SUB PLATE - 1/4 NPT SIDE PORTS, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT & SURGELESS, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE...
DIRECTIONAL CONTROL VALVE, D03 SIZE (NG6), MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID (PORT...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 24VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT B, 24VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS. FREE 2...
DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS,...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 18.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 110VAC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 24VDC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D05 SIZE, MODEL # 4WE10J5X/EW120N9K4/M , MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED,...
DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 D6X/EG24N9K4/V, D03 SIZE, MAX FLOW = 21 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ALL...
DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 J6X/EG24N9K4/62, D03 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 5000 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, A & B...
DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L PLUG CONNECTOR W/LEAD WIRE...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT, DIN...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 24 VDC, RECESSED NON LOCKING MANUAL OPERATOR, DIN PLUG IN CONNECTOR. FREE 2...
DISCONTINUED BY MANUFACTURER, PLUG CONNECTION COIL, 120V, 60HZ, SIZE: MXX/M12, SERVICE: AC, CLASS: F, TYPE: SPADE TERMINAL, INSULATION CLASS: FB, TEMPERATURE CLASS: HB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG VALVE, PRESSURE FLOW LIMIT VALVE, 1/2 INCH DIRECT FLOW TO 1/2 INCH THREADED VALVE PORTS, MAX OPERATING PRESSURE: 3000 PSI AT 100 DEGREES FARENHEIT. FREE 2...
DISCONTINUED BY MANUFACTURER, PLUG VALVE, RISING, 1/4IN NPT ,600PSI ,2.4CV ,2WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR B END WITH BY-PASS ON A END, GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VALVAIR SPRINT SERIES, DOUBLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VS SERIES, 80-120 VAC COIL, 50/60 HZ, PLUG-IN TYPE CONNECTION, 150 PSI, 140 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, COMPRESSED AIR, 3/4" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 2-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, DC VOLTAGE,...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR / SANDWICH, PR92C SERIES, KNOB, 0 TO 30 PSI, DOUBLE SOLENOID, WITH AIR PILOT ADJUST, FOR PLUG-IN VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, VALVAIR SPRINT SERIES, 5 TO 125 PSIG W/ STANDARD GAUGE, NONE (BLIND END OF COMMON PORT VERSION, BRIDGE PLUG INTERNAL SOLENOID. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 V DC, 42 V AC, 4.5 WATT, PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID OPERATOR PLUGIN, W/OVERIDE, 120VAC, 1.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, 0.45W TYPE (24. 12 VDC ONLY), 12 VDC, M TYPE PLUG W/ 12" LEAD, W/ INDICATOR...
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, STANDARD, INDIVIDUAL PILOT EXHAUST, 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/ INDICATOR LIGHT...
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, STANDARD, INDIVIDUAL PILOT EXHAUST, 24 VDC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/ INDICATOR LIGHT...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 3BLADE, PLUG-IN, 24VDC, 1.5-2.5W, 364665, SAME AS MSEB-3-24VDC-2.5W, NO LONGER SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE SOLENOID, M-TYPE PLUG-IN, INDICATOR LIGHT, 1/8 INCH NPT SUBPLATE, 3/8 INCH PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-SINGLE POSITIONS, INTERNAL PILOT OPERATED, PLUG IN BODY STYLE, REPONSE TIME 15MS OR LESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V DC, 0.1-1 MPA, PLUG IN TYPE SUBPLATE, 2 POSITION, 1/2 IN - 3/8 IN NPTF PORTS, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 15-150PSI, SINGLE COIL, 24VDC, PLUG-IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT PILOT, NON PLUG-IN SUB-PLATE, 2 POSITION SINGLE, STANDARD BODY, 100 VAC COIL VOLTAGE, 50/60 HZ, DIN TERMINAL ENTRY, WITH LIGH/SURGE VOLTAGE SUPPRESSOR, RC...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE SYMBOL, NON PLUG-IN BODY TYPE, STANDARD, COIL VOLTAGE 100 VAC, 50/60 HZ, DIN TERMINAL ENTRY, WITH LIGHT/SURGE VOLTAGE SUPPRESOR. FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE, PLUG-IN, INTERNAL PILOT, 24 VDC, THROUGH-BASE ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, BASE MOUNT, 2 POSITION SINGLE, 132/138 VAC, 50/60 HZ, PLUG-IN, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 77 L/MIN FLOW, 0-10 BAR, 145 PSI MAX, 24 VDC, 2 WATT, SINGLE MOUNTING, ELECTRICAL PLUG WITH CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8225 SERIES, 1/8INCH ORIFICE, 120 VAC, 6.9 WATTS, 20 PSI AIR/WATER/OIL, 3-PIN PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVFS SERIES, 2 POSITION SINGLE, 24 VDC, PLUG IN TYPE, WITH INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ500, 5 PORT, N.C. ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 110 VAC COIL, 50/60 HZ, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ500, 5 PORT, N.C. ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, L TYPE PLUG / 12 INCH LEAD, W INDICATOR LIGHT +...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, DOUBLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, COMMON EXHAUST, 24 VDC COIL, L TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT + SURGE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, DOUBLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG / 12 INCH LEAD, W INDICATOR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT +...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, L TYPE PLUG / 12 INCH LEAD, W INDICATOR LIGHT +...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG IN STYLE, SINGLE 24 VDC SOLENOID, 1/4 INCH, BASIC AND STANDARD OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG IN TYPE, SINGLE SOLENOID, 2 POSITION, W/INDICATOR LIGHT, COIL (AC88-132V/50HZ-AC94 -138V/60HZ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 PORT, PILOT OPERATED, BASE MOUNT, PLUG-IN TYPE, 1/8 INCH NPTF, SINGLE COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES SQ2000, PLUG-IN, PILOT TYPE, 2-POSITION, 24 VDC, 4 WAY, 0.1/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES SX3000, 2-POSITION SINGLE ACTUATION, 24VDC COIL RATING, M-PLUG CONNECTOR, LED STATUS INDICATOR, SURGE VOLTAGE SUPPRESSOR, 1/8INCH SUB-PLATE PORT SIZE, 0.15-0.7MPA PRESSURE RATING. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, 1/8 NPT, 220/230 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, PRESSURE SENSOR, SWITCHING DISPLAY, M8 PLUG, 230 VAC, 50-60 HZ, 24 VDC, 1.8 WATT, 3/2 WAY VALVE, 1/4 INCH THREAD. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 1/2 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE PLUG IN, 120V, 50/60HZ, 0.5W, 125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SGL PLUG-IN BASE MOUNT -. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 2 POSITION, DOUBLE SOLENOID, PLUG-IN TYPE, STANDARD, 0.1-1.0 MPA, 24 VDC, THROUGH BASE ELECTRICAL ENTRY, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID/PILOT, 110 VAC, PLUG-IN BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DBL, PLUG-IN, LATCHING, 0.18-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DOUBLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, NVFS2000, BASE MOUNTED, 3 POSITION, CLOSED CENTER, NON PLUG-IN, INTERNAL PILOT, 110 VAC, 50/60 HZ, DIN CONNECTOR, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, (SUGGESTED REPLACEMENT VFS2310-3DZ). FREE...
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID/PILOT, 24VDC, *LQA A: VFR330, PLUG-IN & NON PLUG-IN TYPES, MAXIMUM OPERATING PRESSURE: 130 PSI, AMBIENT & FLUID TEMPERATURE: 32 ~ 120F, MANUAL OVERRIDE: NON LOCKING...
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID/PILOT, NORMALLY CLOSED, 24 VDC, M PLUG CONNECTOR, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
DUAL PRESSURE REGULATOR, 0-120 PSI, PLUG-IN TYPE CONNECTION, INTERNAL PILOT, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY
END PLATE, NON-PLUG-IN, INTERNAL PILOT, 3/4. FREE 2 YEAR RADWELL WARRANTY
EXHAUST RELOCATION BLOCK SPACER, FOR NVFS SERIES SOL VALVE, 1/4 IN NPTF BODY TYPE, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves MSEB-3-24VDC
INTERFACE REGULATOR, PLUG IN, W/ GAUGE, GAUGE RANGE: 0 TO 160 PSI, FOR VFS2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
LOWER POWER SOLENOID VALVE, D03 SIZE, MAX FLOW = 7.9 GPM, MAX PRESSURE = 1015 PSI, 2 POSITION & 4 WAY, DOUBLE SOLENOID, DETENTED (NO SPRING), ALL PORTS CLOSED IN...
MAC VALVES INC Pneumatics PR92C-KACA
MAC VALVES INC Valves PME-111DAAA
MAC VALVES INC Valves PME-111DAAG
MAC VALVES INC Valves PME-111DABE
MAC VALVES INC Valves PME-501DAAG
MAC VALVES INC Valves PME-611DABE
MAC VALVES INC Valves PME-871DABE-CLSF
MAC VALVES INC Valves PR92C-D0AA
MANIFOLD AND SUBBASE KIT,, SUBBASE: 3/8 BSPP SIDE PORTS, NONE, NO ELECTRICAL PLUG, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
MINIATURE DIRECTIONAL VALVE, 15 MM, 3/2 WAY NC, 3 PIN PLUG CONNECTION, 24 VDC, PLUG CONNECTION UPWARDS 1.1 MM. FREE 2 YEAR RADWELL WARRANTY
MODEL # 4WE 10 J4X/CG24N9DK24L, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 120 LPM (31.7 GPM), MAX PRESSURE = 315 BAR (4568 PSI), 3 POSITION & 4 WAY &
NACHI HYDRAULICS Hydraulics SA-G01-C5-C115-E31
NORTHMAN Hydraulics SWH-G02-B2-A120-20-N
PLUG LEAD TYPE 5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PLUG REPAIR KIT DP020 1500 BNC. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE 1/4 NPTF. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, 316 SS, 1/4 IN DUOLOK TUBE FITTING X 1/4 IN DUOLOK TUBE FITTING, ORIFICE: 0.172, FKM O-RING, RED NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, CONTROL VALVE, 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, PLV SERIES, 1/4 BODY, LET-LOK CONNECTION, 316SS BODY AND ENDS, 1/4IN END CONNECTION, PTFE COATED O-RING, BLACK NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, PLV SERIES, 1/4 BODY, LET-LOK END CONNECTION, SS316 BODY AND ENDS, 3/8 END CONNECTION, PTFE COASTED O-RING, BLACK NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, STAINLESS STEEL, QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY OPEN, MANIFOLD BLOCK, DOUBLE...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/8 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 6MM PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY, OPEN CENTER, DUAL PRESSURE, VALVE UNIT...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY OPEN, VALVE UNIT ONLY,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/BODY TO BASE PLUG, 1/8 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B N/C, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT,...
PNEUMATIC SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, LIGHT ON TOP, INTERNAL PILOT, MAX 150 PSI, 24 VDC, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, PLUG-IN STANDARD, NON-LOCKING. FREE...
PNEUMATIC SOLENOID VALVE, SY5000 SERIES, SINGLE, 2 POSITION, INTERNAL PILOT, 5 PORTS, 12 VDC COIL, SPL CONNECTOR, NON-LOCKING PUSH STYLE, BODY PORTED PLUG-IN INTEGRATED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED), 0-80 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOI, REGULATOR “A” END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR , 0-120 PSI . FREE 2 YEAR RADWELL...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED) , 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR A END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATOR “A” END WITH BY-PASS ON “B” END, GAUGE WITH FACE PERP. TO MANUAL OPERATOR,...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATORS BOTH ENDS, GAUGE WITH FACE PERP. TO MANUAL OPERATOR, 0-80 PSI . FREE 2...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,REGULATOR ONLY, REGULATOR ONLY, GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, L2 SERIES, 3/8 INCH NPTF PORTS, DOUBLE SOLENOID PILOT, W/ FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 110-120/50-60 VAC, LINE MOUNTED, DIN PLUG-IN AC SOLENOID. FREE 2...
PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, 2 SOLENOID W/LOCKING OVERRIDE, PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR SUBBASE, 2-POSITION, AIR AND SPRING...
PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR...
PRESSURE CHANGE KIT, 1" OR 1-1/4", 15 PSIG, INCLUDES REPLACEMENT COVER GASKET/VALVE MECHANISM/PLUG/SEAT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE CHANGE KIT, 3/4 INCH OR 1 INCH, 15 PSIG, INCLUDES REPLACEMENT COVER GASKET/VALVE MECHANISM/PLUG/SEAT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-120PSI, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-80PSI, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DUAL PRESSURE, 0-150 PSI, NO GAUGE, FOR NON PLUG-IN / REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DUAL PRESSURE, FOR PLUG-IN TYPE VALVES, NO GAUGE, W/ MANUAL ADJUST KNOB. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MANUAL ADJUST KNOB, FOR PLUG-IN VALVES, SINGLE PRESSURE, NON-FILLED GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PRP1A SERIES, PLUG-IN TYPE, SINGLE PRESSURE, 0-120 PSI, INTERNAL PILOT, KNOB ADJUSTMENT, GAGE PERPENDICULAR TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PRP1A, PLUG-IN, SINGLE PRESSURE, SLOTTED STEM ADJUSTMENT (INTERNAL PILOT). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH PLUG-IN, DUAL PRESSURE / DUAL REGULATOR, 0-150PSI, W/ NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, PLUG-IN MOUNTING, ADJUST KNOB LOCKING, SLOTTED STEM ADJUSTMENT, W/O GAUGE, 0-120 PSI, MODIFICATION 1411. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, W/ MANUAL ADJUST, NO GAUGE, SINGLE PRESSURE, FOR NON PLUG-IN/REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
QUARTER TURN INSTRUMENT PLUG VALVE, STAINLESS STEEL, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, SS BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY
QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV, 316SS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SERIES 501, 11 MM, SINGLE REG - PRESSURE TO PORT 1, 10-115 PSIG (0.7 - 8 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), PROPRIETARY INTERFACE. FREE 2...
REGULATOR, SERIES 502, 18 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, REGULATOR WITH GAUGE EXTENSION FITTING,...
REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, NON PLUG-IN, STANDARD (NO OPTIONS), ISO 15407-1. FREE...
REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), ISO 15407-2.
REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), PROPRIETARY INTERFACE.
REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 5 - 60 PSIG (0.3 - 4.1 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), PROPRIETARY INTERFACE.
REGULATOR, VALVE REGULATOR, NON PLUG-IN, BY-PASS, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
REXROTH Hydraulics R978017756
SCHRADER BELLOWS Pneumatics L6753910253
SCHRADER BELLOWS Pneumatics L7452440149B
SCHRADER BELLOWS Pneumatics P2D8V32C5
SMC Pneumatics NARBF2000-00-P-1
SMC VALVE, D/SOLENOID, BASE MT, PLUG-IN, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, S/SOLENOID, BASE MOUNT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SMC Valves NVFR4100-9EZ(AC88-13 2V/50HZ-AC94-138V/60 HZ)
SMC Valves NVS4114-4209FP
SMC Valves NVZ110-5MZ-M5-X51
SMC Valves NVZ3140-5LOZ
SMC Valves NVZ3140-5MOZ
SMC Valves SY113-SMO-PM3-F
SMC Valves SY3120-5LOU-C6
SMC Valves SY3120-5LOZ-M5
SMC Valves SY3140-5FU
SMC Valves SY3140-5LOZ
SMC Valves SY3140-5LZ
SMC Valves SY3200-5U1
SMC Valves SY3440-5MZ-X90
SMC Valves SY5120-5LOZ-01T
SMC Valves SY5120-5LZ-01T
SMC Valves SY5140-5LOZ
SMC Valves SY5140-5LOZD-X90
SMC Valves SY5140-5LZ
SMC Valves SY5300-5U1
SMC Valves SY5320-5LOU-01F-Q
SMC Valves SY7120-5LOZ-02T
SMC Valves SY7220-5LOU-C8
SMC Valves SYJ3120-SMO-M3-F
SMOOTH START/EXHAUST VALVE, 68 SERIES, OLYMPIAN PLUS, PORT SIZE - 1-1/2", THREAD - PTF, OPERATOR - 22 MM MINI SOLENOID, W/ MANUAL LOCKOUT, SHROUDED PUSH BUTTON, COIL - 24 V...
SOFT START/QUICK EXHAUST VALVE, SIZE 6, 3/8 INCH NPT CONNECTING PLATE, E CATEGORY 4, 2 CHANNEL, SELF-MONITORING, OPEN SILENCER, AG MS PRESSURE GAUGE, MULTI-PIN PLUG SOCKET / SUB-D, 9 PIN,...
SOLENIOD VALVE, SV2000 SERIES, DOUBLE, PLUG-IN, 5 PORT, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE BODY, PILOT OPERATED, NVFS2000 SERIES, 5 PORT, BASE-MOUNTED/PLUG-IN TYPE, 2 POSITION/SINGLE SOLENOID, 12 VDC VOLTAGE, 1/8 INCH NPTF PORT SIZE, SIDE PORT, FLUSH MANUAL OVERRIDE. FREE 2...
SOLENOID ASSEMBLY 24VDC PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR: INDICATING LIGHT, 24V AC/V DC, PLUG IN, IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL W/PLUG SOCKET 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 22MM, 110/120VAC, W/ PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 22 MM COIL WIDTH, 0.25 AMP, 6 WATT, -20 TO +50 DEGREE C, IP65, WITHOUT CONNECTOR PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24VDC, 4.5W, IP65, PLUG VANES FOR MSSD-F, 3-PIN, MSFG SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 3 PIN PLUG IN, 12VDC, 4.1-4.12 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, FOR VALVE, WITH STANDARD PLUG SOCKET, 24 VDC, (3599). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, MSFW SERIES, 2-PORT, WITH PLUG SOCKET, UNIVERSAL ASSEMBLY, 3 PIN, 110 VAC, 50/60 HZ, 7-9 VA, IP65 ENCLOSURE PROTECTION, (6720). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES MSG, 24 VDC, 11.5 W, IP00/65, 3 BLADE CONNECTOR, WITHOUT PLUG SOCKET, (34401). FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, COMMON EXHAUST FOR MAIN PILOT VALVE, 24 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR LIGHT OR SURGE...
SOLENOID VALVE COIL, 120VAC, 50/60HZ, 15VA, CLASS H, 3 BLADE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/ PLUG IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 11 MM, SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, PLUG IN, WITH LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DUAL SOLENOID, PLUG-IN, 4 WAY, 5/2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2.4 WATT, 120 PSI, PLUG IN WITH M.O.V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, 0.2-0.7MPA, PLUG LEAD, TYPE 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3POSITION EXHAUST CENTER, 5 PORTS, DOUBLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 250A, 10-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, 4-PIN PLUG-IN, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, L TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, REL LED INDICATOR, MANUAL OVERRIDE, NON-LOCKING PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, M TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, RED LED INDICATOR, MANUAL OVERRIDE, LOCKING SLOTTED TYPE, W/ SUBPLATE 1/8IN NPTF. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, M TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, RED LED INDICATOR, MANUAL OVERRIDE, NON-LOCKING PUSH TYPE, W/ SUBPLATE 1/8IN NPTF. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 2X3/2 NC, DUAL SOLENOID, PLUG IN, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, 4 WAY, 5/3, DUAL SOLENOID, PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY PLUG IN BASE, ISO 2, SOLENOID, DOUBLE OPERATOR SINGLE PRESSURE, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 24VDC COIL, BASE MOUNT, PLUG-IN, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY NON PLUG-IN BASE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 0.15-0.7 MPA, 24 VDC COIL, 0.4 WATT, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 0.2-0.7 MPA, 24 VDC COIL, 0.4 WATT, PLUGIN TYPE, REPLACED BY SY5300-5NZ1-NA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY3000, 2 POSITION SINGLE ACTUATION, 24 VDC, 0.7 MPA MAX, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 501 SERIES, 5/3 FUNCTION TYPE, AIR PILOT ACTUATED, CLOSED CENTER, FLUSH NON-LOCKING OVERRIDE, 24 VDC, NO PORT SIZE, PLUG-IN CONNECTION, WITH LIGHT, STANDARD (NO OPTIONS). FREE 2 YEAR...
SOLENOID VALVE, 502 SERIES, 18 MM, PAD MOUNT, SPOOL AND SLEEVE ACTUATION, SOLENOID PILOT, 5/2 WAY SPRING RETURN, PLUG-IN, STANDARD, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 503 SERIES, 26 MM VALVE, RUBBER PACKED, SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY, DUAL SOLENOID, PLUG-IN, W/ LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 503 SERIES, PAD MOUNT, 26 MM, RUBBER PACKED, SOLENOID PILOT, 5/2 WAY, SPRING RETURN, PLUG-IN, WITH MAINTAINED MANUAL OPERATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, BRASS BODY, PLUG-IN, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR CONTROL, BODY PORTED, 5 PORTS, 2 POSITION, SINGLE, 110-115 VAC, 50/60 HZ, L PLUG, NON-LOCKING PUSH, MAX 122 DEGREE F, 101 PSI, RUBBER SEAL, 4-WAT, 1/4 BSPT.
SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), SPRING RETURN, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD (NO OPTIONS), 24...
SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN TO 2 & 4 IN CENTER, NO PORT SIZE, PLUG-IN, WITH...
SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, 14 NORMALLY CLOSED - 12 NORMALLY CLOSED, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD...
SOLENOID VALVE, BASE MOUNT, PLUG-IN, 2 POSITION, SINGLE, 0.15/0.7 MPA, 101 PSI , 24 VDC, 1/8 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DBL, PLUG-IN, 3-PO *LQA, SQ1000 OTHER SIZE RATING, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 5/3 OPEN TO EXHAUST, SPRING VS DETENT, 14 MOMENTARY - 12 MAINTAIN, NO PORT SIZE, PLUG-IN,...
SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 5-WAY, 24 VDC, 0.1-0.7 MPA, PLUG-IN TYPE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5-WAY, 100 PSI MAX, 4 WATT, 24 VDC, PLUG-IN TYPE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 5/2 WAY, INTERNAL PILOT, 24 VDC, 5.4 WATT, NON-LOCKING, PLUG IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE PLUG-IN, 0.2~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 2 POSITION, 5-WAY, 24 VDC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, PLUG-IN, 4-WAY, SQ1000 SERIES, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FAST SWITCHING, SUB-BASE VALVE, 200 L/MIN, 3 MS SWITCH TIME, 24 VDC, NON-DETENTING, 3/2 WAY VALVE, NORMALLY CLOSED, SUB BASE - NOMINAL WIDTH 3 MM, PLUG VANES WITH...
SOLENOID VALVE, INLINE, 3/2 NORMALLY OPEN, M7, 2 PIN PLUG, 100 L/MIN, FAST SWITCHING, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 1, DOUBLE SOLENOID, 24 VDC, 5.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTION WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 1, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN / LIGHT ON TOP, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 120 PSI, PLUG IN BASE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, ISO 2, 3 POSITION CLOSED CENTER, 24 VDC, 2.4 WATT, 120 PSI, PILOT EXHAUST MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2, 3 POSITION, DUAL PRESSURE, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2, 4 WAY PLUG-IN BASE, 3 POSITION CLOSED CENTER, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2, 4 WAY PLUG-IN BASE,3 POSITION CLOSED CENTER,STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2, SINGLE OPERATOR, INTERNAL PILOT AIR, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTION WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. OPEN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 110-120 VAC, 50/60 HZ, PILOT EXHAUST MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. PRESSURE CLOSED, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. PRESSURE CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ,...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (6 W),...
SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, L22 SERIES, 1/4 INCH PORT, DOUBLE AIR PILOT CAP, 3 POSITION 4-WAY, OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION 4-WAY (5/3), OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, 110-120 V...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 24 V...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC, W/...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC. FREE...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC, FLUSH NON-LOCKING...
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC, W/ OPTION.
SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2...
SOLENOID VALVE, MANUAL OVERRIDE, WITHOUT PLUG SOCKET, 5/2 MONOSTABLE, 3-10 BAR, 44-145 PSI, AIR SPRING, NON REVERSIBLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MH1 SERIES, SUB-BASE, W/O LED, 10-14 L/MIN, SWITCHING, 24 VDC, 3/2 WAY, NORMALLY OPEN, 0.65 MM, PLUG CONNECTION AT REAR, 197020. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MH1 SERIES, SUB-BASE, W/O LED, 10-14 L/MIN, SWITCHING, 5 VDC, 3/2 WAY, NORMALLY CLOSED, 0.65 MM, PLUG CONNECTION UNDERNEATH FOR PLUG-IN CONNECTION, (197006). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, NVFR SERIES, 5-PORT, 4-WAY, 2-POSITION DOUBLE, PLUG-IN BODY TYPE, 110 VAC, 50/60 HZ, W/ INDICATOR LIGHT AND 2-POSITION DOUBLE Z SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, NVFS 4 SERIES, 150 PSI, 1.8 WATT, 2 POSITION SINGLE, PLUG IN TYPE, STANDARD, 24 VDC, THROUGH BASE, W/ INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR...
SOLENOID VALVE, NVFS SERIES, SINGLE, 2-POSITION, PLUG-IN TYPE, EXTERNAL PILOT OPERATOR, 24 VDC, THROUGH BASE ELECTRICAL ENTRY, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, 1/8 INCH & 1/4 INCH NPTF, 0.7 /...
SOLENOID VALVE, NVFS3000 SERIES, 2 POSITION, SINGLE SOLENOID, PLUG-IN TYPE, 12 VDC COIL, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR, BOTTOM PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NVFS5000 SERIES, THREE POSITION, NON PLUG-IN, 110 VAC COIL, 50/60 HZ, DIN CONNECTOR, INDICATOR LIGHT AND SURGE SUPPRESSOR, 1/2 INCH NPTF, 22-150 PSI. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, NVFS5000 SERIES, TWO POSITION SINGLE SOLENOID, 5-PORT, PLUG-IN TYPE, 21-26 VDC COIL, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BASE MOUNTED TYPE W SUBPLATE, COMMON EXHAUST, 24 VDC COIL, L TYPE PLUG WITHOUT CONNECTOR, INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE...
SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT + SURGE VOLTAGE...
SOLENOID VALVE, PILOT OPERATED, 24 VDC, 5 PORT, 2 POSITION, SINGLE, BASE PORTED, PLUG IN ENTRY, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120VAC, 50/60HZ, 6.8W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 220/250 VDC, 11.2 W, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN TYPE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN UNIT, SQ2000 SERIES, TYPE OF ACTUATION: 2 POSITION DOUBLE SOLENOID, RUBBER SEAL, SUP. 0~0.8MPA, PIL. 0.1~0.7MPA, 24 VDC RATED VOLTAGE, THIS IS A LEGACY PRODUCT, CE COMPLIANT.
SOLENOID VALVE, PNEUMATIC MANIFOLD, ADAPTER PLATE, PLUG-IN, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE REGULATOR, 0 - 30 PSI REGULATING RANGE, 0 - 150 PSI PRESSURE RANGE, PLUG IN TYPE, W/ SLOTTED STEM ADJUSTMENT,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE REGULATOR, 82 SERIES, 0-30 PSI, PLUG-IN, REGULATOR ON "A" END, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES PR82A, 0-80 PSI, PLUG-IN WITH SLOTTED STEM ADJUSTMENT, PRESSURE REGULATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 4 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 4 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 4 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 3-POSITION CLOSED CENTER, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SGL, PLUG IN, SOL 4 WAY, 0.15/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SGL, PLUG-IN *LQA, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 110 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, ISO 2, 4 WAY PLUG-IN BASE, SINGLE OPERATOR, SINGLE PRESSURE, INTERNAL PILOT, 24 VDC, 2.4 WATT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, TOP PORT, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VDC, 4 WATT, 25 TO 150 PSI, 4-PIN MALE PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ SERIES, DOUBLE SOLENOID, PLUG-IN TYPE, 4-WAY, 2 POSITION, RUBBER SEAL, 24 VDC, PLUG CONNECTOR TYPE WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000 SERIES, DOUBLE SOLENOID, 5 PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV2000, AIR, 5 PORT, 24 VDC SOLENOID, DBL SOL, PLUG-IN, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 200 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITHOUT LEAD WIRE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 200 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION PRESSURE CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 5 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 220-230 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24VDC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 100 VAC COIL, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 110 VAC COIL, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 12 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BODY PORTED, 12 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BODY PORTED, 5 VDC COIL, PLUG, WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH SUB-PLATE, WITH...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY3000 SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 VDC, PLUG, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE 2...
SOLENOID VALVE, SY5000 SERIES, 3-POSITION CLOSED CENTER, 24 VDC COIL, WITH LIGHT, 4-PIN PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR. WITH LEAD WIRE, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 100 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 5 V DC, PLUG, WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 3-POSITION CLOSED CENTER, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ300 SERIES, 3 PORT, NORMALLY OPEN, COMMON EXHAUST, 24 VDC COIL, PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VZ100-500 SERIES, 24 VDC, M PLUG CONNECTOR, W/ 300MM LEAD WIRE, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SPADE PLUG CONNECTOR, 1/2 X 5/8 3NC BRASS, 1.4 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/3,W2,OPEN CENTER TO PRESSURE,DUAL SOLENOD,PLUG IN,24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVES, SERIES NVFS, 3 POSITION PERFECT, PLUG-IN TYPE, 24 VDC, W/ INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID, NORMALLY CLOSED, 12 VDC COIL, PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SS QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, PTFE-COATED EP O-RINGS. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 3/8 IN. FEMALE PER MILITARY SPEC. MS 16142. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-4P4T4, PLUG VALVE, QUARTER-TURN, 316SS, 1/4" FNPT X 1/4" FNPT, 3000 PSIG, 206 BAR, ORIFICE 0.172", GREEN NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY
SV1000 SOLENOID VALVE, DBL SOL, PLUG-IN, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK Valves SS-4P4T
SWAGELOK Valves SS-4PDGF4-SC11
VACUUM RELEASE VALVE, PLUG-IN CONNECTOR, POWER SAVING CURCUIT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE DBL PLUG-IN BASE MT *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE DBL PLUG-IN BASE MT-. FREE 2 YEAR RADWELL WARRANTY
VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, INCLUDE3S STEM AND PLUG ASSEMNBLY. FREE 2 YEAR RADWELL WARRANTY
VALVE SGL PLUG-IN BASE MOUNT -. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, DOUBLE POSITION, NON PLUG IN, STANDARD, GROMMET TERNINAL, 110 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, CLOSED CENTER, PLUG-IN TYPE, EXTERNAL PILOT, 24 VDC COIL VOLTAGE, THROUGH BASE ELECTRICAL ENTRY, WITH LIGHT AND SURGE SUPPRESSOR, LOCK TYPE (SCREW TYPE), SUPPLY PRESSURE 0 ~...
VALVE, 3/2 NC, 24VDC, 2 PIN PLUG, QS-4, FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/8 INCH, 120 V AC, 4-WAY, 2-POSITION,SOLENOID, AIR CONTROL VALVE, VALVAIR II SERIES - 4-WAY, 5-PORT, 3-POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE COIL: 21 - 26 VDC, PLUG-IN BASE, SUPPLY PRESSURE: 0.15 - 1.0MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE PLUG-IN, BASE MOUNT, 0-0.9MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, 3 POSITION CLOSED CENTER, PLUG-IN, 24 VDC, EXTERNAL PILOT, 5 PORT, NON-LOCKING PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 2 POSITION DOUBLE (SOLENOID), RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 2 POSITION, DOUBLE SOLENOID, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 3 PORT, 4 POSITION DUAL 3 PORT VALVE, RUBBER SEAL, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 3-PO *LQA, 4 POSITION DUAL 3 PORT VALVE ACTUATION, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, DOUBLE SOLENOID, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, LATC *LQA, 2 POSITION DOUBLE (SOLENOID), RUBBER SEAL, 24 VDC, NEGATIVE COMMON. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLUG 4.0", MAX PSI 200. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, 2 POSITION, PLUG IN CASSETTE, BODY PORT, 110VAC, L PLUG, 1/8RC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 0.15~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 3 POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110/120V, 50/60HZ, 8.1W, 2WAY, 1/4 NC, PLUG-IN, 0-140PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SX5000 SERIES, 3 POSITION EXHAUST CENTER, 24 VDC RATED VOLTAGE, L PLUG WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED TYPE. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>