Radwell International Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| 4 PORT SOLENOID VALVE, SINGLE TYPE, BASE MOUNT, 24 VDC, PLUG LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT PLUG IN VALVE, OPERATING PRESSURE RANGE: .1 MPA TO .7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC... | |
| 5 PORT SOLENOID VALVE, VFR 3000 SERIES, NON PLUG IN, 2 POSITION SINGLE, INTERNAL PILOT, 110 TO 120 VAC, 50/60 HZ, DIN TERMINAL, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LEVER TYPE PILOT... | |
| 5-PORT SOLENOID VALVE, BASE MOUNTED, PLUG-IN UNIT, VQC2000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/2 WAY, MONOSTABLE, ELECTRICAL ACTUATION, PLUG IN CONNECTION, -0.9 TO 10 OPERATING PRESSURE, 3-10 BAR PILOT PRESSURE, 24 VDC, LED SIGNAL STATUS DISPLAY, IP65, (539159). FREE 2... | |
| CARTRIDGE, PORTS 3 AND 4 OR PORT 5 AND 6 BLOCKED, ALL OTHER PORTS OPEN CAVITY PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CAVITY PLUG, ALL PORTS BLOCKED, 5000 PSI, 2 PORT, 1-1/4IN VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL NUGGET CONNECTOR PLUG, 12VDC, 1.7W, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-A-42L-C | |
| CONTROL VALVE, 5 PORT PLUG IN VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, REPLACES VQ1101-5. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION & 4 WAY, ALL PORTS OPEN, SPRING CENTERED, SINGLE SOLENOID, 24 VDC COIL,... | |
| DISCONTINUED BY MANUFACTURER, 3 PORT SOLENOID VALVE, BODY PORTED, VZ500 SERIES, NORMALLY CLOSED, COMMON EXHAUST FOR PILOT AND MAIN VALVES, 24 VDC, W/ LEAD WIRE PLUG CONNECTOR (300 MM), W/... | |
| DISCONTINUED BY MANUFACTURER, BASE MOUNTED PLUG LEAD UNIT, MANIFOLD ASSEMBLY ATTACHMENT, FLAT RIBBON CABLE CONNECTOR, 10 POLE, 7 STATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE MOUNTED, PLUG-IN UNIT, 2 POSITION DOUBLE, RUBBER SEAL, MODEL VQC1201, NEGATIVE COMMON, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ,... | |
| DISCONTINUED BY MANUFACTURER, MAIN AUTOMATIC GAS VALVE, 120 VOLTS, 50/60HZ, 485,000 BTU, 3/4 INCH NPT INLET BY 3/4 INCH NPT OUTLET, OIL-FILLED OPERATOR, WITH PRESSURE TAP AND PLUG. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MANIFOLD BLOCK, PLUG IN, VQ2000 SERIES, 2 POSITION SINGLE ACTUATION, METAL SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANASONIC CO2/MAG REGULATOR, WITH HEATER+2P PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG IN BASE, 3 POSITION, SUP. 0~0.8MPA, PIL. 0.2~0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG-IN PROPORTIONAL AMPLIFIER, FOR PROPOTIONAL VALVES, WITHOUT ELECTRICAL FEEDBACK, 1 OUTPUT STAGE, 2.5 AMP SOLENOID, 0811405144. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG-IN VALVE, VQC4000 SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 0.95 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-POSITION PRESSURE CENTER, PLUG-IN, 0.2-0.7MPA/125PSI PRESSURE MAX, 24VDC, 1W POWER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VQZ3000, 18MM BODY WIDTH, 24VDC COIL RATING, L-TYPE PLUG CONNECTOR, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMC VALVE, DOUBLE SOLENOID, PLUG-IN (AC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE, PLUG-IN, METAL SEAL, 110 VAC, 50/60 HZ, DUSTTIGHT / LOW JETPROOF TYPE, REPLACED BY VQ5100-3W1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 POSITION, PLUG-IN, REPLACEMENT IS VQ1301N-51. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 POSITION, AIR CONTROLLED, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, PLUG-IN SINGLE UNIT, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION/ 1 WATT, 24 VDC COIL VOLTAGE, 1/0 MPA MAX OPER PRESSURE, IP65/DUST... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION/SINGLE ACTUATION, RUBBER SEAL, 24 VDC COIL VOLTAGE, L PLUG CONNECTOR W/O CONNECTOR, 1/4 IN CYLINDER PORT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5-PORT CONNECTION, MANIFOLD PLUG-IN, 2POSITION SINGLE ACUTATION, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 2 POSITION DOUBLE, PLUG IN SUB PLATE, RUBBER SEAL, 24 VDC, DUST TIGHT/ LOW JETPROOF TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PORTED (DC), VQZ1000 SERIES, BODY WIDTH 10 MM, 2 POSITION SINGLE, RUBBER SEAL, 12 VDC COIL VOLTAGE, L-TYPE PLUG CONNECTOR WITH LEAD WIREPRESSURE 0.15... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, 2 POSITON, SINGLE, PORTED BODY, METAL SEAL, EXTERNAL PILOT TYPE, PLUG CONNECTOR WITHOUT CONNECTOR, 3000 SERIES, 5 PORT VALVE, 18 MM BODY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO PLUG-IN, DOUBLE ACTION, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG-IN/PLUG LEAD SINGLE UNIT, 4/5-PORT, 0.2-1.0 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ1200, 5-PORT 2-POSITION DOUBLE, PLUG-IN MANIFOLD, 24VDC COIL RATING, 0.1-0.7MPA/14.5-101P SI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ2000, PLUG-IN UNIT, 2 POSITION DOUBLE, METAL SEAL, 24 VDC, (SUGGESTED REPLACEMENT: VQ2200N-51). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ4000, 3 POSITION EXHAUST CENTER, PLUG-IN SUB-PLATE, METAL SEAL, 1 WATT, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ5000, SINGLE UNIT, 5 PORT, 3 POSITION, CLOSED CENTER, PLUG-IN, RUBBER SEAL, STANDARD TYPE, 24 VDC, IP65, SIDE PORTED, RC 1/2 PORT SIZE. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 120 V, PLUG-IN, RIGHT ANGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, VQ1000 SERIES, FLUID: AIR/INERT AIR, PRESSURE: 0.1-0.8 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 4/5 PORT, 0.1 MPA - 0.7 MPA, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC COIL, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ SERIES, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ1000 SERIES, 2 POSITION DOUBLE ACTUATION, 24 VDC, PLUG-IN, METAL SEAL, REPLACED BY: VQ1200N-51. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ1000 SERIES, PLUG IN UNIT, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC COIL, 0.15-0.7 MPA, REPLACED BY: VQ1101N-51. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VZ5 SERIES, 5 PORT, 3 POSTION EXHAUST CENTER, 100 VAC 50/60HZ, M PLUG CONNECTOR, 300MM LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, STANDING PILOT GAS VALVE, SINGLE STAGE, 120VAC, 3/4" X 3/4" INLET/OUTLET SIZE, PRESSURE TAPPING: 1/8" NPT WITH PLUG, FOR USE WITH NATURAL GAS, 335,000 BTU CAPACITY, DIRECT... | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 3POSITION, PLUG-IN CENTER, EXH 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN TYPE (DC), PRESSURE RANGE: 0.2 ~ 0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN(AC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN, SINGLE SOLENOID, AC OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DBL SOL, PLUG-IN, LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DBL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DOUBLE SOLENOID, PLUG-IN, RECOMMENDED REPLACEMENT Q1201N-51. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PLUG IN SUB PLATE, METAL SEAL, EXTERNAL PILOT, 24V, REPLACED BY VQ4100R-5W1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SERIES VQ2000, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, FLIP N/ PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, PLUG-IN (AC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SIZE 3, ISO PLUG-IN/DBL, PRESS 0.1-1.05 MPA / 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, DOUBLE PLUG-IN, 5 PORT, RANGE 015VAC - 1.0 MPA 0.16-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE, SINGLE SOLINOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, SIZE 1, ISO PLUG-IN/DOUBLE, RUBBER SEAL, 2 POSITION, PILOT EXHAUST THROUGH FOOTPRINT, W/O SUBPLATE, 1.0 MPA MAX OPER PRESSURE, 2.0 CV FLOW RATE, 100/115 VAC - 50/60... | |
| EXHAUST CLEANER MANIFOLD ASSEMBLY, VFS3000 SERIES, BASE FOR MANIFOLD, 5 STATIONS, PLUG-IN TYPE W/TERMINAL BLOCK, RC THREAD STANDARD, SIDE PORTED PIPING, D SIDE MOUNTING EXHAUST CLEANER MOUNTING DIRECTION, 1/2 (P)/3/8... | |
| FESTO Valves VSVA-B-M52-MH-A1-1R5 L | |
| FESTO Valves VUVG-L14-B52-T-G18-1 R1L | |
| GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND... | |
| GLOBE VALVE, 2-WAY, DIRECT ACTING, NPT 3/4 INCH, BRASS PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| ISO INTERFACE SOLENOID VALVE, SIZE 3, METAL SEAL, 3 POSITION/CLOSED CENTER, DOUBLE SOLENOID, PLUG-IN, EXTERNAL INDIVIDUAL PILOT EXHAUST, 4/5 IN PORT, COIL VOLTAGE: 21-26 V, PRESSURE 0.1 - 1.0 MPA,... | |
| MANIFOLD ASSEMBLY, SOLENOID OPERATED, 16 STATIONS, N.C. SOLENOID, 3 PORT, 24VDC, PLUG IN . FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, PLUG IN, 24 VDC, 1 WATT, 3 POSITION CLOSED CENTER, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG IN PRESSURE VALVE, 24 VDC, 5 PORT, 3 POSITION, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG IN VALVE, 2POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG IN VALVE, 5 PORT, 0.1 - 0.7MPA(HIGH PRESSURE TYPE 1.0MPA), BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE REGULATOR, FOR VTSB MANIFOLD, ISO PLUG IN, 26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, VQ1000 SERIES, 5 PORT, SINGLE COIL 24VDC, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,W/PLUG-IN MANIFOLD FOR PNEUMATIC VALVES,BASE HORIZONTAL PIPING/BACK PIPING,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PORT SOLENOID VALVE, SIZE 2, ISO PLUG-IN/SINGLE, 1.0 MPA MAX OPERATING PRESSURE, 0.1 MPA MINIMUM OPERATING PRESSURE, 12/24 VDC COIL RATED VOLTAGE, 4.0 CV FLOW RATE. FREE 2 YEAR RADWELL... | |
| POWER VALVE, BODY PPORTED, 1/4 PORT SIZE, INTERNAL PILOT SOLENOID, RC THREAD TYPE, 24VDC COIL, L PLUG CONNECTOR, 300MM LEAD WIRE LENGTH, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, FOOT MOUNTED. FREE 2... | |
| PROPORTIONAL DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 350 BAR (5000 PSI), MAX FLOW = 26.0 LPM (7 GPM), DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, P... | |
| PROPORTIONAL THREE PORT PRESSURE REDUCING VALVE, PILOT OPERATED, D03 SIZE, MAX PRESSURE = 320 BAR (4600 PSI), MAX FLOW = 11 GPM (50 LPM), CONTROL PORT = P, PRESSURE RANGE... | |
| SHUT OFF VALVE, OLYMPIAN PLUS, PLUG-IN, 1/2IN PORT SIZE, 1/8 IN EXHAUST PORT, 3/2 RED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV,... | |
| SMC VALVE, 3 POSITION, PLUG-IN(DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, DOUBLE SOLENOID, PLUG-IN (AC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, DOUBLE SOLENOID, PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SINGLE SOLENOID, PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SINGLE, FLIP N/PLUG-IN(DC), BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SINGLE, NON PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves SYJ714-5LU-02 | |
| SMC Valves SYJ7140-5LZ | |
| SMC Valves VFR2100-3FZ | |
| SMC Valves VFR3100-5FZ | |
| SMC Valves VFS2100-5FZ-Q | |
| SMC Valves VFS2100-5FZ | |
| SMC Valves VFS2200-5FZ | |
| SMC Valves VFS3100-5FZ | |
| SMC Valves VFS3310-5DB-Q | |
| SMC Valves VFS5310-5DB-Q | |
| SMC Valves VQ110-5F | |
| SMC Valves VQ1101N-51 | |
| SMC Valves VQ1200N-5 | |
| SMC Valves VQ2101-51 | |
| SMC Valves VQ2101N-51 | |
| SMC Valves VQ2201N-51 | |
| SMC Valves VQ2201N-5 | |
| SMC Valves VQ4100-31 | |
| SMC Valves VQ4200-31 | |
| SMC Valves VQ4301-51 | |
| SMC Valves VQC2100N-51 | |
| SMC Valves VQC2201N-51 | |
| SMC Valves VQC2301N-51 | |
| SMC Valves VQC4101-51 | |
| SMC Valves VQC4201-51 | |
| SMC Valves VQC4301-51 | |
| SMC Valves VQC4400-51 | |
| SMC Valves VQD1151W-5L | |
| SMC Valves VQZ332-5L-02T-X90 | |
| SMC Valves VZ3140-5MOZ | |
| SOLENIOD VALVE, 2 POSITION, INDIVIDUAL EXHAUST, COIL 24VDC, M PLUG CONNECTOR, W/O CONNECTOR, SURGE VOLTAGE SUPRESSOR, W/ LIGHT, PUSH TYPE OVERRIDE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD VALVE, 3 POSITION, INDIVIDUAL EXHAUST, DUAL COIL 24VDC, M PLUG CONNECTOR, W/O CONNECTOR, SURGE VOLTAGE SUPRESSOR, W/ LIGHT, PUSH TYPE OVERRIDE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID - OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT PLUG IN VALVE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & | |
| SOLENOID OPERATED VALVE, 5 PORT, 2 POSITION, 24 VDC, DOUBLE SOLENOID, PLUG-IN TYPE, VQC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 5PORT, 24VDC, WIDTH 15 MM, 2 POSITION SINGLE, BASE MOUNT, RUBBER SEAL, M-TYPE PLUG CONNECTOR W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, .2-1MPA, 5 PORTS, 2 POSITIONS, SINGLE SOLENOID, 24VDC, PLUG-IN, NON-LOCKING PUSH (TOOL REQUIRED), 145PSI MAX OPERATING, 218PSI PROOF, AIR/INERT GAS, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10 MM BODY WIDTH, 24 VDC, L TYPE PLUG CONNECTOR WITH LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION 24 VDC, SINGLE ACTION, RUBBER SEAL, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION SINGLE, PLUG IN, 110 - 120 VAC, 50 / 60 HZ, 0.2 - 0.9 MPA, W / LIGHT SURGGE VOLTAGE SUPPRESSOR, LOCKING TYPE C PILOT VALVE. | |
| SOLENOID VALVE, 2 POSITION, 24VDC COIL, L PLUG CONNECTOR, W/ LEAD WIRE, NON-LOCKING OVERRIDE, PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, DOUBLE DETENT, 5 PORT, 0.1/0.7 MPA, PLUG-IN, 1/4 INCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2000 SERIES, 5 PORT, 1-1.5 W, 24 VDC COIL VOLTAGE, RUBBER SEAL, 2 POSITION, BASE MOUNTED, L-TYPE PLUG CONNECTOR WITH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5 PORT, PLUG-IN, 2 POSTION, SINGLE ACTUATION, RUBBER SEAL, NEGATIVE COMMON, NON-LOCKING, PUSH TYPE, SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, VQZ100 SERIES, NC, BODY TYPE 5, 12 VDC, L-TYPE PLUG CONNECTOR WITH LEAD WIRE, M5 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, COIL 24 VDC, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION, NON PLUG-IN, 24VDC, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION, PLUG-IN(DC), VQ4000 NO SIZE RATING, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 PORT, BASE MOUNT, SGL TYPE, LG FLOW, 24VDC, MALE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 POSITION/DUAL 3 PORT, 0.15-0.7 MPA, PLUG IN, 24 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 2 POSITION, DOUBLE LATCHING, 0.18 - 0.7 MPA MAX PRESSURE, RUBBER SEAL, 12 VDC COIL VOLTAGE, L PLUG CONNECTOR W/O CONNECTOR, LOCKING TYPE. FREE 2 YEAR... | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 12 VDC, M PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, L PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, L PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, PLUG LEAD TYPE, L PLUG CONNECTOR, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION DOUBLE, NON-PLUG IN, INDIVIDUAL EXHAUS FOR THE PILOT VALVE, 24VDC, 600MM LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION, DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD, PLUG-IN, BASE MOUNTED. | |
| SOLENOID VALVE, 5 PORT, 24VDC, 2 POSITION SINGLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 3 POSITION SINGLE, 24VDC, PLUG IN TYPE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,... | |
| SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,... | |
| SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT... | |
| SOLENOID VALVE, 5 PORT, RUBBER SEAL, PLUG IN, 24VDC COIL, 2 POSITION DOUBLE, INTERNAL PILOT, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/8 PORT SIZE, RC THREAD. FREE 2 YEAR... | |
| SOLENOID VALVE, 5 PORT, VQZ2000 SERIES, BODY WIDTH 15 MM, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, 24 VDC COIL VOLTAGE, L-TYPE PLUG CONNECTOR WITH LEAD WIRE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 5 PORT,PLUG IN VALVE, VQ1000 SERIES, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT/RC 1/8 IN SIZE, BODY PORTED, 2 POSITION DOUBLE SOLENOID, INDIVIDUAL EXHAUST FOR PILOT VALVE, 24 VDC RATED VOLTAGE, PLUG CONNECTOR, W/LEAD WIRE (300 MM), W/LIGHT/SURGE VOLTAGE... | |
| SOLENOID VALVE, 5-PORT, BASE MOUNT, NON PLUG-IN TYPE, 2 POSTION SINGLE SOLENOID ACTUATION, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, 24 VDC VOLTAGE RATING, 300 MM LEAD WIRE LENGTH/GROMMET/ELEC ENTRY, 1/8... | |
| SOLENOID VALVE, BASE MOUNTED, 5 PORT, 2 POSTION, SINGLE, NON-PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNTED, PLUG-IN SUB-PLATE, RUBBER SEAL, EXTERNAL PILOT, 24 VDC, 0-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, 5 PORT, 18 MM BODY WIDTH, 24 VDC, SERIES VQZ, 3 POSITION CLOSED CENTER, L-TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED/BASE MOUNT, 2 POS DOUBLE SOLENOID, IND EXHAUST FOR PILOT VALVE, 3 PORT/NORMALLY OPEN, 24 VDC RATED VOLTAGE, PLUG CONNECTOR, W/LEAD WIRE (300 MM), W/LIGHT-SURGE VOLTAGE SUPRESSOR,... | |
| SOLENOID VALVE, COMPACT/3-PORT, N.C. ACTUATION, 24 VDC COIL, 2 WIRE LEADS, L PLUG CONNECTOR - W/O CONN AND WITH LIGHT/SURGE VOLTAGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE ACTING, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE ACTION, PLUG-IN, 2 POSITION, 0.1 TO 0.7 MPA, 100 VAC, 50 TO 60 HZ, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 5-WAY, PLUG-IN TYPE, 24 VDC, WITH LIGHT/SURGE VOLTAGE SUPRESSOR, LOCKING LEVER OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN UNIT, BASE MOUNTED, 3 POSITION, EXHAUST CENTER, 0.1 - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, BASE MOUNT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, EXHAUST CENTER, RUBBER SEAL, EXTERNAL PILOT TYPE, 24 VDC, L-TYPE PLUG CONNECTOR WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO PLUG-IN, 4/5 PORT, 142 PSI, 1 MPA, 24 VDC, 0.075 AMP, 1.8 W, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO PLUG-IN, 4/5 PORT, 142 PSI, 1 MPA, 24 VDC, 0.75 AMP, 1.8 W, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG LEAD TYPE, 4-PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN TYPE, 3 POSITION, PRESSURE CENTER, DUAL OPERATOR, RUBBER SEAL, 24 VDC, W/ INDICATING LEDS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.4 WATT, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, 5 PORT, 3 POSITION, METAL SEAL, 2 COILS, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN, METAL SEAL, VQC4000 SOLENOID VALVE, 5-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PORT, 2 POSITION, SINGLE, BASE MOUNTED, PLUG-IN, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, GROMMET ENTRY, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD. | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, CONDUIT TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, EX. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, EX. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD. FREE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, GROMMET TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD. | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, EX. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, EX. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD. FREE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE, SIDE PIPE,... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD. | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POSITION CLOSED CENTER, BASE MOUNTED PLUG IN, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, SIDE... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE... | |
| SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE... | |
| SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD. | |
| SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE... | |
| SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),... | |
| SOLENOID VALVE, SERIES VQ, SINGLE PLUG-IN UNIT, 2-POSITION, 0.5W LOW TYPE, 24VDC COIL RATING, 0.1-0.7MPA/14.5-101P SI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VQ1300, 5-PORT 3-POSITIONS, PLUG-IN MANIFOLD, 24VDC COIL RATING, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VQ5000, 3 POSITION, PLUG-IN DC, RUBBER SEAL, CLOSED CENTER, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VQZ200, RUBBER SEAL, NC, .35 W, 24 VDC, L-PLUG CONNECTOR W/ .3M LEAD WIRE, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4IN ONE-TOUCH FITTING PORT SIZE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, SGL SOL, PLUG-IN, 5-PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, ISO PLUG-IN/SGL, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, VSS/R8-8 SERIES NO SIZE RATING, 4/5 PORT, MAX PRESSURE 1.0MPA, MINIMUM PRESSURE 0.1MPA, CV 4.0 FLOW RATE, 12, 24VDC COIL RATED, IP67, NEMA HOSE... | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 18 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 26 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL... | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL... | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC... | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 100 V AC, 50/60 HZ, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE... | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING... | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT... | |
| SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 3-POSITION EXHAUST CENTER, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING... | |
| SOLENOID VALVE, VCQ2000 SERIES, 5 PORT, 24 VDC, 0.2 TO 0.7 MPA, BASE MOUNTED, PLUG-IN, -10 TO +50 DEGREE C, RECOMMENDED SUCCESSOR FOR VQC2301N-5. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VFS2000 SERIES, 2 POSITIONS, SINGLE, EXTERNAL PILOT, 24 VDC, PLUG-IN, LIGHT/SURGE VOLTAGE SUPPRESSOR, 4/5 PORT, 1/8 INCH PORT, 1/4 INCH PORT, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VQ100 SERIES, 3 POSITION, PLUG-IN, 24 VDC, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQ1000 SERIES, PLUG-IN UNIT, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC COIL, NON-LOCKING PUSH MANUAL OVERRIDE (TOOL REQUIRED), REPLACES: VQ1101N-5. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQ2 SERIES, SINGLE SOLENOID, PLUG-IN, 24 VDC, 4-WAY, 0.1-0.7MPA, 1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQ4000 SERIES, 5 PORT, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, 1 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF, SIDE... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB PLATE,... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, RUBBER SEAL, 1 W, 110 VAC COIL, 50/60 HZ, W/ LIGHT/SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB PLATE,... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF,... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, 1/4 IN,... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB... | |
| SOLENOID VALVE, VQC SERIES VALVE, 5 PORT, PLUG-IN BASE MOUNTED, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, 5-PORT, PLUG-IN, 0.1-0.7 MPA, BASE MOUNTED, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC SERIES, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, 0.2-0.7 MPA, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQC4000 SERIES, PLUG-IN, 5 PORT, IP67 ENCLOSURE PROTECTION, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQZ100 SERIES, 3 PORT, NORMALLY CLOSED, 24 VDC COIL, M-TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQZ3000, 15 MM BODY, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 24 VDC, L TYPE PLUG CONNECTOR, W/ LEAD WIRE, CE MARKED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, 5/2-WAY, DOUBLE VALVE, MECHANICAL SPRING, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, INDIVIDUAL PLUG (M12), W/O SIGNAL... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, INDIVIDUAL PLUG (M12), W/O... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, EXHAUSTED, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, SINGLE SOLENOID, MID-POSITION, 5/3-WAY, OPEN, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 1, 24 VDC, CENTRAL PLUG (M12), W/... | |
| SOLENOID VALVE, VUVG SERIES, PNEUMATIC, SIZE 14, 5/2-WAY, M8; 4-PIN PLUG ELECTRICAL CONNECTION, 24 VDC, LED DISPLAY, 1.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, IP65, (564212). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VZ200 SERIES, 24VDC, NORMALLY OPEN, INDIVIDUAL COMMON PILOT EXHAUST, DOUBLE, WITH LIGHT/SURGE SUPRESSOR, M PLUG CONNECTOR, WITHOUT LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 13.5 MM, STANDARD SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STAINLESS STEEL. FREE 2 YEAR... | |
| SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, G1/4, 13.5 MM, EPDM SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STANDARD PROTECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE,24VDC,DOUBLE SOLENOID,4 WAY,5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,DOUBLE SOLENOID,PLUG IN,CLOSED CENTER VALVE, 3 POSITION, 24 VDC, W/ MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| STEM, PLUG & PACKING, 2.0CV. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE VALVE SPACERS AND BLANKING PLATES FROM SMC, FOR USE WITH VFS MANIFOLD BLOCKS BEING PREPARED FOR MAINTENANCE. THE THROTTLE VALVES SPACERS ARE AVAILABLE AS PLUG-IN OR NON-PLUG-IN TYPE.. FREE... | |
| VALVE 3PLUG AIR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DBL NON PLUG-IN BASE MT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MANIFOLD, SINGLE ACTUATION, L PLUG CONNECTOR WITH LEAD WIRE, LIGHT/ SURGE VOLTAGE SUPPRESSOR, RUBBER SEAL, 2 POSITION, 24 DC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG SUPPRESSOR FORM A - 18MM, WITH LED, 110VAC/DC/50VA/W, VBS-LD-110/50. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 15 MM BODY, 3 POSITION CLOSED CENTER, BASE MOUNTED, RUBBER SEALED, N.C., 24 VDC, L TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 POSIT SGL, SOL, 5 PORT, BASE MT PLUG IN, 24VDC,METAL SEAL, 1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 POSITION, DOUBLE SOLENOID, NON PLUGIN, BASE MT, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 POSITON DOUBLE, PLUG IN SUB PLATE, METAL SEAL, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION CLOSED CENTER, PLUG-IN SUB PLATE, METAL SEAL, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION CLOSED CENTER, PLUG-IN(AC), METAL SEAL, 220 VAC COIL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION EXHAUST CENTER, METAL SEAL, PLUG IN SUB PLATE, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION PLUG-IN (DC), VQ1000/VQ20/VQ30. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION PLUG-IN, VQ1000 SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 100 VAC, 50/60 HZ, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION PRESSURE CENTER ACTUAION, VQ4000 SERIES, STANDARD FUNCTION, PLUG-IN SUB PLATE, METAL SEAL TYPE, PRESSURE 0.15-1 MPA, 110 VAC COIL VOLTAGE, 50/60 HZ, W/LIGHT-SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE/MANUAL... | |
| VALVE, 3 POSITION PRESSURE CENTER, PLUG-IN SUB PLATE, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION PRESSURE CENTER, PLUG-IN(AC), METAL SEAL, LOCKING TYPE, 220 VAC COIL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION, CLOSED CENTER, 5 PORT PLUG IN, RUBBER SEAL, 24 VDC, OPERATING PRESSURE RANGE 0.1 MPA - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION, CLOSED CENTER, PLUG-IN, RUBBER SEAL, 0.5 WATTS, 0.2-0.7 MPA, 24 VDC, 200/220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION, PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION, PLUG-IN, (AC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION, PLUG-IN, 5 PORT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-POSITION, 5 PORT, PLUG IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4 POS NC/NC, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT SOLENOID, 24VDC, PLUG IN LEAD WIRE, W/O SUB PLATE, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT SOLENOID, SUPPLY PRESSURE 0.2 ~ 0.9 MPA, NON PLUG-IN, 2 POSITION SINGLE, DIRECT MANUAL BODY, 24V DC COIL VOLTAGE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT, DOUBLE, PLUG-IN, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT, PLUG IN, 0.15-0.7 MPA . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT, PLUG IN, NPT, PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 PORT, PLUG-IN, 24 VDC, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 0.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BASE MOUNT, 2000 SERIES, 2 POSITION SINGLE, L-TYPE PLUG CONNECTOR W/ LEAD WIRE, HIGH SPEED RESPONSE, FLUID: AIR/INERT GAS, BODY WIDTH 15MM, RUBBER SEAL, 5 PORT, 24 VDC, 0.15-0.7... | |
| VALVE, BASE MOUNT, 3-PORT, 15 MM WIDTH, 0.3-0.7 MPA, 24 VDC, M-TYPE PLUG CONNECTOR, W/O CONNECTOR, W/ LIGHT SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL... | |
| VALVE, BASE MOUNT, 3-PORT, 18 MM WIDTH, 0.3-0.7 MPA, 24 VDC, M-TYPE PLUG CONNECTOR, W/O CONNECTOR, W/ LIGHT SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL... | |
| VALVE, COMPACT, PLUG-IN (DC), 3 PORT, NC, 24VDC, NON-LOCKING PUSH STYLE OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COMPACT, PLUG-IN (DC), VQ100 SOL VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COMPACT, PLUG-IN, VQ100, 3PORT, (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CONTROL VALVE, 5 PORT, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOL, PLUG-IN (AC), VQ4000 SERIES, 4/5 PORT, PRESS 0.15~1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOL, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOL, PLUG-IN, 1/4", NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID, PLUG IN, 5 PORT, AIR/INERT GAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID, PLUG-IN (DC) ). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE SOLENOID, PLUG-IN, 2 POSITION DOUBLE, RUBBER SEAL, LOW WATTAGE TYPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, EXHAUST CENTER, METAL SEAL, 3 POSITION, PLUG-IN, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GLOBE, 1-1/2 INCH SIZE, NPT END FITTING, 28 CV RATING, TWO-WAY, EQUAL PERCENTAGE FLOW, BRONZE BODY WITH BRASS PLUG, STEM UP CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, .075 AMP, 1.8 WATT, DC21-26V, 142 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, 142 PSI, 24 VDC, 0.075 AMPS, 1.8 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, 4/5" PORT, AIR, INERTIA GAS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL, BASE MOUNTED, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ISO PLUG-IN, BLUE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG IN, 5 PORT, BASE MOUNTED, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 24VDC, 4-WAY, AIR/INTER GAS, NON-LOCKING PUCH, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN TYPE, 5 PORT, 0.2-0.7 MPA, 24 VDC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES VQC2000, BASE MOUNTED, PLUG-IN UNIT, 3-POSITION CLOSED CENTER, RUBBER SEAL, HIGH-SPEED RESPONSE TYPE (0.95 W), NEGATIVE COMMON, EXTERNAL PILOT, 24VDC, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN (AC), VQ4000 SERIES, 4/5 PORT, MAX PRESS 0.2~1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN (AC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN *LQA A: VQ1101R-31. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN *LQA A:VQ1101NR-51. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SGL, FLIP, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID, PLUG-IN TYPE, METAL SEAL, EXTERNAL PILOT, 24VDC, LOCKING TYPE . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID, PLUG-IN, SOLENOID VALVE, 24 VDC, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE, FLIP, PLUG-IN ,24VDC 1W, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 1, ISO PLUG-IN/DBL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 1, ISO PLUG-IN/DOUBLE, COIL VOLTAGE 21-26 V, 4/5 INCHES PORT SIZE, 1.0 MPA MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, 4/5 PORT SIZE, SUPPLY PRESSURE 0.1 ~ 1.0 MPA, 21-26 V COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, MAX PRESS 0.1~1.0MPA, 14.5~145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, VSS/R8-8 SOL VALVE 4/5 PORT, SMC FAMILY CODE: 2F, SUPPLY PRESS 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 3, ISO PLUG-IN/DOUBLE, 1.0 MPA MAX OPERATING PRESSURE, 0.1 MPA MINIMUM OPERATING PRESSURE, 12/24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 5-WAY, PLUG-IN TYPE, 24 VDC, ISO INTERFACE, LESS MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, ISO INTERFACE, PLUG-IN, BLUE COIL, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQ0000 SERIES, 2 POSITION SINGLE ACTUATION, RUBBER SEAL, 24 VDC COIL VOLTAGE, M PLUG CONNECTOR W/O CONNECTOR, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQ1000 SERIES, 3 POSITION, CLOSED CENTER, RUBBER SEAL, 24 VDC COIL VOLTAGE, L PLUG CONNECTOR WITHOUT CONNECTOR, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQ1000 SERIES, 5 PORT, PLUG IN VALVE, 24 VDC, 2 POSITION SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQ1000 SERIES, PLUG-IN UNIT, 4 POSITION ACTUATION, DUAL, 3 PORT, 24 VDC, 0.15-0.7 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQ4000 SERIES, 3 POSITION PRESSURE CENTER, PLUG-IN(DC), 3/8 IN PORT SIZE, METAL SEAL, 12 VDC COIL VOLTAGE, PRESSURE 0.15 ~ 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQ4000 SERIES, SINGLE SOLENOID, PLUG-IN, 2 POSITION, 4/5-PORT, BASE PORTED, SUP 0-1.0 MPA, PIL 0.2-1.0 MPA, RUBBER SEAL, EXTERNAL PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VQC SERIES, 5 PORT, METAL SEAL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,2-POSITION DOUBLE,24VDC COIL VOLTAGE,PLUG-IN, VQ1201N-51 IS THE SUGGESTED REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| VFR2000, PLUG-IN & NON PLUG-IN TYPES, METRIC, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VQ VALVE, 3 POSITION PLUG-IN, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA-0.7MPA, 12-24 VDC, 100/110/200/220 VAC, AMBIENT AND FLUID TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY... | |
| VQ1000 SERIES, VQ1*0*, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| VQ2000 SERIES, VQ2*0*, 5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |