DigiKey Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 10 18
Product Name Notes
"Pressure Sensor ±0.02PSI (±0.1kPa) Differential Male - 0.087"" (2.2mm) Tube, Dual 15 b 8-SMD, No Lead, Top Port"
"Pressure Sensor ±0.15PSI (±1kPa) Differential Male - 0.087"" (2.2mm) Tube, Dual 15 b 8-SMD, No Lead, Top Port"
"Pressure Sensor ±0.5PSI (±3.45kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 35 mV (10V) 4-SIP Module"
"Pressure Sensor ±0.5PSI (±3.45kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 35 mV (10V) 4-SIP Module"
"Pressure Sensor ±0.5PSI (±3.45kPa) Compound Male - 0.25"" (6.35mm) Tube 0 mV ~ 35 mV (10V) 4-DIP Module"
"Pressure Sensor ±0.5PSI (±3.45kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 35 mV (10V) 4-SIP Module"
"Pressure Sensor ±0.72PSI (±4.96kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor ±0.72PSI (±4.96kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor ±0.72PSI (±4.96kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor ±0.97PSI (±6.69kPa) Compound Male - 0.18"" (4.57mm) Tube 2.5 V ~ 6.5 V 6-DIP Module"
"Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.087"" (2.2mm) Tube, Dual 15 b 8-SMD, No Lead, Top Port"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.14"" (3.56mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.18"" (4.7mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 0.25"" (6.35mm) Tube 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Differential Male - 0.2"" (5.08mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±100PSI (±689.48kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.07"" (1.88mm) Tube 0 mV ~ 100 mV (10V) 4-SMD Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.14"" (3.56mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.14"" (3.56mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.25"" (6.35mm) Tube 0 mV ~ 225 mV (10V) 4-DIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 0.25"" (6.35mm) Tube 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.07"" (1.78mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 16.7 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 45 mV (10V) 4-DIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 45 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.07"" (1.88mm) Tube 0 mV ~ 16.7 mV (10V) 4-SMD Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 16.7 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 16.7 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 45 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.25"" (6.4mm) Tube 0 mV ~ 45 mV (10V) 4-DIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 16.7 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 45 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI (±6.89kPa) Gauge Male - 0.19"" (4.78mm) Tube 0 mV ~ 45 mV (10V) 4-SIP Module"
"Pressure Sensor ±1PSI Vented Gauge Male - 0.09"" (2.4mm) Tube, Dual 0 mV ~ 16.7 mV (10V) 8-SMD Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 150 mV (10V) 4-DIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 150 mV (10V) 4-DIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 150 mV (10V) 4-SIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 212 mV (10V) 4-SIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.25"" (6.4mm) Tube 0 mV ~ 212 mV (10V) 4-DIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 150 mV (10V) 4-SIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 212 mV (10V) 4-SIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 150 mV (10V) 4-SIP Module"
"Pressure Sensor ±250PSI (±1723.69kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 212 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.14"" (3.56mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.14"" (3.56mm) Tube 0 mV ~ 330 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.2"" (5.08mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 330 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.25"" (6.35mm) Tube 0 mV ~ 330 mV (10V) 4-DIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.75 V 4-SIP"
"Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.2"" (5.08mm) Tube, Dual 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor ±30PSI (±206.84kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 330 mV (10V) 4-SIP Module"
"Pressure Sensor ±38PSI (±262kPa) Compound Male - 0.35"" (8.89mm) Tube 0 mV ~ 39.5 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 115 mV (10V) 4-DIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.07"" (1.78mm) Tube 0 mV ~ 50 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.07"" (1.88mm) Tube 0 mV ~ 50 mV (10V) 4-SMD Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 50 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 115 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 50 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.25"" (6.35mm) Tube 0 mV ~ 115 mV (10V) 4-DIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 0.25"" (6.4mm) Tube 0 mV ~ 115 mV (10V) 4-DIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 50 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 115 mV (10V) 4-SIP Module"
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 50 mV (10V) 4-SIP Module"
"Pressure Sensor ±7.25PSI (±50kPa) Compound Male - 0.1"" (2.59mm) Tube -43 mV ~ 42 mV 6-SMD Module"
"Pressure Sensor -0.003PSI ~ 0.28PSI (-0.02kPa ~ 1.96kPa) Differential Male - 0.08"" (2.00mm) Tube, Dual 0.3 V ~ 4.5 V 4-SIP Module"
"Pressure Sensor -0.003PSI ~ 0.28PSI (-0.02kPa ~ 1.96kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0.3 V ~ 4.5 V 4-SIP Module"
"Pressure Sensor -14.5 ~ 145.04PSI (-100 ~ 1000kPa) Differential Male - 0.087"" (2.2mm) Tube, Dual 15 b 8-SMD, No Lead, Top Port"
"Pressure Sensor -14.5PSI ~ 5.8PSI (-100kPa ~ 40kPa) Vented Gauge Male - 0.12"" (3mm) Tube 16 b 14-SMD Module"
"Pressure Sensor -5.8PSI ~ 14.5PSI (-40kPa ~ 100kPa) Vented Gauge Male - 0.12"" (3mm) Tube 16 b 14-SMD Module"
"Pressure Sensor 0 ~ 14.5PSI (0 ~ 100kPa) Differential Male - 0.087"" (2.2mm) Tube, Dual 15 b 8-SMD, No Lead, Top Port"
"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0 mV ~ 10 mV (12V) 4-SIP Module"
"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP Module"
"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module"
"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 0.07PSI (0.5kPa) Vented Gauge Male - 0.08"" (2.03mm) Tube, Dual 0 mV ~ 10 mV (12V) 4-SIP Module"
"Pressure Sensor 0.15PSI (1kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 0.15PSI (1kPa) Differential Male - 0.18"" (4.57mm) Tube, Dual 0 mV ~ 25 mV (12V) 4-SIP Module"
"Pressure Sensor 0.15PSI (1kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 40 mV (12V) 6-SIP Module"
"Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.18"" (4.57mm) Tube 0 mV ~ 25 mV (12V) 4-SIP Module"
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.19"" (4.83mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 6-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Vented Gauge Male - 0.08"" (2.03mm) Tube 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Vented Gauge Male - 0.08"" (2.03mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Vented Gauge Male - 0.08"" (2.14mm) Tube 0 mV ~ 30 mV (4.5V) 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.72PSI (4.98kPa) Vented Gauge Male - 0.19"" (4.8mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 6-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Vented Gauge Male - 0.08"" (2.03mm) Tube 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Vented Gauge Male - 0.08"" (2.03mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Vented Gauge Male - 0.08"" (2.14mm) Tube, Dual 0 mV ~ 30 mV (4.5V) 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Vented Gauge Male - 0.19"" (4.8mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 100PSI (689.48kPa) Differential Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 100 mV (12V) 6-DIP Module"
"Pressure Sensor 100PSI (689.48kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.500"", 12.70mm), Dual Ports, Same Side"
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 0.5 V ~ 4.5 V 8-DIP Module"
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 14 b 8-DIP Module"
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 0.18"" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module"
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 1 V ~ 6 V Module"
"Pressure Sensor 150PSI (1034.21kPa) Vented Gauge Male - 0.18"" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module"
"Pressure Sensor 150PSI (1034.21kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 1 V ~ 6 V Module"
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.4mm) Tube 0 mV ~ 90 mV (12V) 6-DIP Module"
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-DIP Module"
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.14"" (3.56mm) Tube 0.25 V ~ 4.75 V 8-DIP (0.500"", 12.70mm), Side Port"
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.14"" (3.56mm) Tube 14 b 8-DIP Module"
"Pressure Sensor 15PSI (103.42kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module"
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07"" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module"
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-DIP Module"
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18"" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module"
"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 1 V ~ 6 V Module"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.07"" (1.88mm) Tube, Dual 0 mV ~ 45 mV (10V) 4-SMD Module"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 18 mV (12V) 6-DIP Module"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 0.5 V ~ 4.5 V 8-DIP Module"
"Pressure Sensor 250PSI (1723.69kPa) Vented Gauge Male - 0.18"" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module"
"Pressure Sensor 250PSI (1723.69kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 1 V ~ 6 V Module"
"Pressure Sensor 2PSI (13.79kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"
"Pressure Sensor 2PSI ~ 15PSI (13.79kPa ~ 103.42kPa) Absolute Male - 0.2"" (5mm) Tube -200 mV ~ 0 mV (10V) 4-SIP Module"
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.19"" (4.8mm) Tube 0.25 V ~ 4.75 V 4-SIP"
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.2"" (5mm) Tube -300 mV ~ 0 mV (10V) 4-SIP Module"
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-SIP Module"
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-SIP Module"
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 0.5 V ~ 4.5 V 8-DIP Module"
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 14 b 8-DIP Module"
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.19"" (4.8mm) Tube 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 5.37PSI (37kPa) Vented Gauge Male - 0.1"" (2.59mm) Tube 0 mV ~ 31 mV 6-SMD Module"
"Pressure Sensor 50PSI (344.74kPa) Absolute Male - 0.14"" (3.56mm) Tube 0.25 V ~ 4.75 V 8-DIP (0.500"", 12.70mm), Side Port"
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.07"" (1.88mm) Tube, Dual 0 mV ~ 115 mV (10V) 4-SMD Module"
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 60 mV (12V) 6-DIP Module"
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.500"", 12.70mm), Dual Ports, Same Side"
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"
"Pressure Sensor 5PSI (34.47kPa) Gauge Male - 0.25"" (6.35mm) Tube 0 mV ~ 150 mV (10V) 4-SIP"
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.13"" (3.4mm) Tube 0 mV ~ 60 mV (12V) 6-DIP Module"
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 0.5 V ~ 4.5 V 8-DIP Module"
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.14"" (3.56mm) Tube 14 b 8-DIP Module"
"Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 1 V ~ 6 V Module"
"SENSOR 217.56PSID 0.087"" 15BIT"
"SENSOR PRESS DIFF 20"" H2O 8DIP"
"SENSOR PRESS GAUGE 20"" H2O 8DIP"
"SENSOR PRESS GAUGE 5"" H2O 8DIP"
100CMH2O DIFFERENTIAL SENSOR
1PSI DP PRESSURE SENSOR 10% TO 9
3001MR-TAMP PHOTOHELIC
30IN DP PRESSURE SENSOR 10% TO 9
6511N-EX BLE ABS 200BAR NPT W/ B
6511N-EX BLE ABS 2BAR NPT W/ BAT
6511N-EX BLE ABS 350BAR BSP W/BA
6511N-EX BLE ABS 350BAR NPT W/BA
6511N-EX BLE ABS 35B BSP W/BATTE
6511N-EX BLE ABS 35BAR NPT W/BAT
6511N-NX BLE ABS 200BAR NPT W/ B
6511N-NX BLE ABS 2BAR NPT W/ BAT
6511N-NX BLE ABS 350BAR BSP W/BA
6511N-NX BLE ABS 350BAR NPT W/BA
6511N-NX BLE ABS 35BAR BSP W/BAT
6511N-NX BLE ABS 35BAR NPT W/BAT
6521N-EX BLE CG 350BAR BSP W/BAT
6521N-EX BLE CG 350BAR NPT W/BAT
6521N-EX BLE CG 35BAR BSP W/BATT
6521N-EX BLE CG 35BAR NPT W/BATT
6521N-NX BLE CG 350BAR BSP W/BAT
6521N-NX BLE CG 350BAR NPT W/BAT
6521N-NX BLE CG 35BAR BSP W/BATT
6521N-NX BLE CG 35BAR NPT W/BATT
6911N-EX LORA 868MHZ EU AB 200B
6911N-EX LORA 868MHZ EU AB 20B N
6911N-EX LORA 868MHZ EU AB 350B
6911N-EX LORA 868MHZ EU AB 35B N
6911N-EX LORA 868MHZ EU ABS 2B N
6911N-EX LORA 915MHZ US AB 200B
6911N-EX LORA 915MHZ US ABS 2B N
6911N-NX LORA 868MHZ EU AB 200B
6911N-NX LORA 868MHZ EU AB 20B B
6911N-NX LORA 868MHZ EU AB 350B
6911N-NX LORA 868MHZ EU ABS 2B N
6911N-NX LORA 915MHZ US AB 200B
6911N-NX LORA 915MHZ US AB 350B
6911N-NX LORA 915MHZ US AB 7B NP
6911N-NX LORA 915MHZ US ABS 2B N
6921N-EX LORA 868MHZ EU CG 350B
6921N-EX LORA 915MHZ US CG 20B
6921N-EX LORA 915MHZ US CG 7B
AC/R PRESSURE SENSOR, BRASS, 0-2
CIT-F-2-B-A-F-00160 (94812049) P
CIT-F-2-B-B-F-00060 (94812050) P
DIFFERENTIAL PRESSURE GAGE, RANG
DIFFERENTIAL PRESSURE SENSOR, I2
EPRB-1-SU33-200B-/Z3 5/ATR/SC1M
EPRB-1-SU33-3.5B-/Z3 5/ATR/SC1M
EPRB-1-SU33-350B-/Z3 5/ATR/SC1M
EPRB-1-SU33-350B-/Z3 5/SC1M
EPRB-1-SU33-60B-/Z35 /ATR/SC1M
EPRB-1-VR33-1KP-/Z1/ SC4M
EPRB-3-SR33-20B
EPT1200-K-40000-B-4- E (813317) P
EPT1400-K-01000-B-4- A PRESSURE T
EPT1400-K-16000-B-4- A (813122) P
EPT3100-C-00200-B-5- C (94064185)
EPT31H2-M16-02500-B- 5-C PRESSURE
EPT31H2-M16-44800-B- 5-C PRESSURE
EPT31H2-M16-70000-B- 5-C PRESSURE
EPT31H2-N-02500-B-5- C PRESSURE T
EPT31LE-A-01600-B-36 -F (812781)
EPT9100-A-01000-B-4- C
EPT9100-A-10000-B-4- C
EPT9100-A-25000-B-4- C
EPT9100-A-40000-B-4- C
EPT9100-B-01000-B-4- C
EPT9100-B-10000-B-4- C
EPT9100-B-25000-B-4- C
EPT9100-B-40000-B-4- C
EPT9200-A-01000-B-5- C
EPT9200-A-10000-B-2- F (94012223)
EPT9200-A-10000-B-5- C
EPT9200-A-40000-B-5- C
EPT9200-B-01000-B-5- C
EPT9200-B-10000-B-5- C
EPT9200-B-40000-B-5- C
EPTT5100-G14A-04000- B-1-F COMBIN
EPTT5100-M10-40000-B -4-F (813374
EPTTE1400-K-01000-B- 4-A (812942)
EPTTE3100-C-01000-B- 4-A COMBINED
HCLA02X5DB;+-2.5MBAR D,0.25-4.25V
HDOB001AY8H; PRES;0..1BARA;90MV;
HDOM100DE8P; PRES;0..100MBAR;20M
HORIZONTAL DIFFERENTIAL PRESSURE
MINIATURE 1000PSI SENSOR 100C
MINIATURE 1000PSI SENSOR 185C
MINIATURE 100PSI SENSOR 100C
MINIATURE 100PSI SENSOR 185C
MINIATURE 3000PSI SENSOR 100C
MINIATURE 3000PSI SENSOR 185C
MINIATURE 300PSI SENSOR 100C
MINIATURE 300PSI SENSOR 185C
MS5547-02BG SPI SMALL GAGE T&R
MS5849-07BA36 CL EXT ALT NEW GEN
MS5849-07BA36 CL EXT ALT PRESS S
MS5849-30BA36 CL RESISTA. NEW GE
PRESS XDCR, ANALOG, PSI RANGE
PRESS XDCR,ANALOG,INH20 RANGE
PRESS XDCR,DIGITAL,INH20 RANGE
PRESS XDCR,DIGITAL,PSI RANGE
PRESSURE CAPSULE, 82HA-001BA-PS
PRESSURE CAPSULE, 82HA-002BA-PS
PRESSURE CAPSULE, 85FHA-015PA-PS
PRESSURE CAPSULE, 85FHD-015PA-PS
PRESSURE CAPSULE, 85FHD-015PG-RT
PRESSURE CAPSULE, 85HA-015PA-0PS
PRESSURE CAPSULE, 85HD-015PA-0PS
PRESSURE CAPSULE, 85HD-1K0PA-0PS
PRESSURE CAPSULE, 85HD-300PG-0PS
PRESSURE CAPSULE, 85HD-500PG-0PS
PRESSURE CAPSULE, 86HA-005PG-PS
PRESSURE CAPSULE, 86HA-015PA-PS
PRESSURE CAPSULE, 86HA-015PG-PS
PRESSURE CAPSULE, 86HA-030PG-PS
PRESSURE CAPSULE, 86HA-050PA-PS
PRESSURE CAPSULE, 86HA-050PG-PS
PRESSURE CAPSULE, 86HA-100PA-PS
PRESSURE CAPSULE, 86HA-1K0PA-PS
PRESSURE CAPSULE, 86HD-015PA-PS
PRESSURE CAPSULE, 86HD-030PA-RS
PRESSURE CAPSULE, 86HD-150PG-RS
PRESSURE CAPSULE, 86HD-500PG-RS
Pressure Sensor ±0.5PSI (±3.45kPa) Compound 0 mV ~ 35 mV (10V) 4-SIP Module
Pressure Sensor ±100PSI (±689.48kPa) Compound 0 mV ~ 100 mV (10V) 4-SIP Module
Pressure Sensor ±100PSI (±689.48kPa) Compound Male - M5 0 mV ~ 100 mV (10V) 4-SIP Module
Pressure Sensor ±100PSI (±689.48kPa) Compound Male - M5 0 mV ~ 225 mV (10V) 4-SIP Module
Pressure Sensor ±15PSI (±103.42kPa) Compound 0 mV ~ 100 mV (10V) 4-SIP Module
Pressure Sensor ±15PSI (±103.42kPa) Compound Male - M5 0 mV ~ 100 mV (10V) 4-SIP Module
Pressure Sensor ±1PSI (±6.89kPa) Compound 0 mV ~ 16.7 mV (10V) 4-SIP Module
Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - M5 0 mV ~ 212 mV (10V) 4-SIP Module
Pressure Sensor ±5PSI (±34.47kPa) Compound 0 mV ~ 50 mV (10V) 4-SIP Module
Pressure Sensor 0.15PSI (1kPa) Vented Gauge 0 mV ~ 25 mV (12V) 4-SIP Module
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b 12-SMD Module
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b 8-SMD Module
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b
Pressure Sensor 101.53PSI (700kPa) Absolute 0 mV ~ 392 mV (5V) 8-SMD Module
Pressure Sensor 14.5PSI (100kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD Module
Pressure Sensor 14.5PSI (100kPa) Absolute 0 mV ~ 240 mV (5V) 8-SMD Module
Pressure Sensor 15PSI (103.42kPa) Absolute -200 mV ~ 0 mV (10V) 4-SIP Module
Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 100 mV TO-8 Style, 12 Leads
Pressure Sensor 174.05PSI (1200kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD Module
Pressure Sensor 174.05PSI (1200kPa) Absolute 0 mV ~ 150 mV (5V) 8-SMD
Pressure Sensor 203.05PSI (1400kPa) Absolute 16 b 8-SMD Module
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA
Pressure Sensor 30PSI (206.84kPa) Absolute 0 mV ~ 100 mV TO-8 Style, 12 Leads
Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute 24 b 8-VQFN
Pressure Sensor 4.4PSI ~ 16.0PSI (30kPa ~ 110kPa) Absolute 24 b 9-VLGA
Pressure Sensor 435.1PSI (3000kPa) Absolute 16 b 8-SMD Module
PRESSURE SENSOR, 85UHP-015A-US1
PRESSURE SENSOR, 85UHP-030A-US1
PRESSURE SENSOR, 85UHP-050A-US1
PRESSURE SENSOR, 85UHP-100A-US1
PRESSURE SENSOR, CC, 85UHP-015A-
PRESSURE SENSOR, CC, 85UHP-030A-
PRESSURE SENSOR, CC, 85UHP-050A-
PRESSURE SENSOR, CC, 85UHP-100A-
PRESSURE SENSOR, CV, 85UHP-015A-
PRESSURE SENSOR, CV, 85UHP-030A-
PRESSURE SENSOR, CV, 85UHP-050A-
PRESSURE SENSOR, CV, 85UHP-100A-
PRESSURE SENSOR,85UHP-015A-UC 1
PRESSURE SENSOR,85UHP-030A-UC 1
PRESSURE SENSOR,85UHP-050A-UC 1
PRESSURE SENSOR,85UHP-100A-UC 1
SENSOR ABS PRESS 0-100 PSIA
SENSOR ABS PRESS 15PSI PCB 8DIP
SENSOR ABSOLUTE PRESS 15PSI 8DIP
SENSOR DIFF PRESS 15PSI PCB 8DIP
SENSOR DIFF PRESS 30PSI 8DIP PCB
SENSOR DIFF PRESS 30PSI PCB 8DIP
SENSOR PRES 0-300PSI 0-5V OU
SENSOR PRES ABS 0-150PSI 0-5V OU
SENSOR PRES ABS 0-500PSI 0-5V OU
SENSOR PRES ABS 0-750PSI 0-5V OU
SENSOR PRESS DIFF 0.07PSI 8DIP
SENSOR PRESS DIFF 0.18PSI 8DIP
SENSOR UNAMPLIFIED +-15 PSI
SENSOR UNAMPLIFIED +-30 PSI
SENSOR UNAMPLIFIED +-60 PSI
SENSOR VACUUM GAUGE +-100 PSI
SMO31H2-M16-44800-B- 5-C (812903)
SMO31H2-M16-70000-B- 5-C PRESSURE
TPS-025MD-CA1N-00-T
TPS-025MG-CA1N-00-T
TPS-025MG-CA2N-00-T
TPS-040MD-BABN-00-T
TPS-040MD-CA1N-00-T
TPS-050MG-CA1N-00-T
TPS-070MG-CA1N-00-T
TPS-070MG-CA2N-00-T
TPS-100MD-CA1N-00-T
TPS-150PD-CA1N-00-T
TPS-500PG-CA1N-00-T
VERTICAL DIFFERENTIAL PRESSURE S
XP5-M-100BS-/Z35/P7/ L4M
XP5-M-200BS-/Z35/P7/ L4M
XP5-M-20BG-/Z02/V5/L 10M
XP5-M-20BS-/Z35/P7/L 4M
XP5-M-20BS-/Z36/L5M
XP5-M-2BA-/L10M
XP5-M-350BS-/Z35/P7/ SC
XP5-X-500PA-/L10M
XP5-X-75PA-/Z02/SC
XP5-X-A1-750PA-/Z35/ P7
XPC10-M-70BS-/Z38/L5 M
XPC10-M-A1-200BS-/SC
XPC10-X-7.5KPS-/Z38
XPM10-A1-5BA-/Z04
XPM6-A1-1KBG-/L10M

<< Prev Next >>