The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 225 mV (10V) 4-SIP Module"
Piezo pressure sensor,0-100psi,gaug
PRESSURE SENSOR, 100PSI, 1; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:2mA; Product Range:24PC Series; External Depth:16mm RoHS Compliant: Yes
PRESSURE SENSOR, 0-100PSIG; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:2mA; Product Range:24PC Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 24PCFFM6G | 480-4158-ND | 2355863 | 81C9331 |
| Product Name | 24PC Series, uncompensated/unamplified, gage, 0 psi to 100 psi, 1x4 SIP 15,2 mm [0.60 in] long, 1/4-28 thread | Pressure Sensors, Transducers | Pressure Sensors | Pressure Sensor, 100Psi, 1; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Sensor Technology | Semiconductor Piezoresistive | |||
| Measurement Type | Absolute; Gauge | Compound | Gauge; Gauge | Gauge; Gauge |
| Media | Liquid; Gas | Liquid; Gas; Nitrogen gas, oxygen, water | ||
| Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) | 100 psi (70.38 m H2O) | 0.0 to 100 psi (0.0 to 70.38 m H2O) | ? to 100 psi (? to 70.38 m H2O) |