TE Connectivity Board Mount Pressure Sensors 20032024-00

Description
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .36 Pressure (MMH2O) : 255 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .36 Pressure (MMH2O) : 255 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20032024-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20032024-00
Board Mount Pressure Sensors 20032024-00
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .36 Pressure (MMH2O) : 255 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : I2C
  • Pressure (PSI) : .36
  • Pressure (MMH2O) : 255
  • Pressure Accuracy : ±1% F.S
  • Proof Pressure Range : 4.5 psi

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032024-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032024-00-ND
Pressure Sensors, Transducers 223-20032024-00-ND
TPS-025MG-CA2N-00-T

TPS-025MG-CA2N-00-T

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032024-00 223-20032024-00-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 0.3600 psi (0.2534 m H2O) 0.3600 psi (0.2534 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010452-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details