TE Connectivity Board Mount Pressure Sensors 4425-015A

Description
Dimensions Product Length : 15.2 MM  [.598 INCH ] Product Width : 21.2 MM  [.834 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 Operation/Applicatio n Output Signal Details : 90mV Pressure (PSI) : 15 Pressure Accuracy : ±0.15% Span Non-Linearity Proof Pressure Range : 2X FS Other Sensor Options : No Coating Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : 6 pin DIL Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet
Description
Dimensions Product Length : 15.2 MM  [.598 INCH ] Product Width : 21.2 MM  [.834 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 Operation/Applicatio n Output Signal Details : 90mV Pressure (PSI) : 15 Pressure Accuracy : ±0.15% Span Non-Linearity Proof Pressure Range : 2X FS Other Sensor Options : No Coating Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : 6 pin DIL Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4425-015A - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4425-015A
Board Mount Pressure Sensors 4425-015A
Dimensions Product Length : 15.2 MM  [.598 INCH ] Product Width : 21.2 MM  [.834 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 Operation/Applicatio n Output Signal Details : 90mV Pressure (PSI) : 15 Pressure Accuracy : ±0.15% Span Non-Linearity Proof Pressure Range : 2X FS Other Sensor Options : No Coating Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : 6 pin DIL Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.034

Dimensions


  • Product Length : 15.2 MM  [.598 INCH ]
  • Product Width : 21.2 MM  [.834 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 12

Operation/Application


  • Output Signal Details : 90mV
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.15% Span Non-Linearity
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : No Coating

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : 6 pin DIL

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1.034
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1092-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1092-ND
Pressure Sensors, Transducers 223-1092-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-DIP Module"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.4mm) Tube, Dual 0 mV ~ 90 mV (12V) 6-DIP Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4425-015A 223-1092-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Accuracy 0.1500 ±% FS 0.1500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209340-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10209864-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10226383-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1006938-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details