TE Connectivity Board Mount Pressure Sensors 4525DO-TP5AS005GPF

Description
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-TP5AS005GPF - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-TP5AS005GPF
Board Mount Pressure Sensors 4525DO-TP5AS005GPF
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.9 MM  [.468 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Gel Coating

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4525DO-TP5AS005GPF-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525DO-TP5AS005GPF-ND
Pressure Sensors, Transducers 223-4525DO-TP5AS005GPF-ND
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Buy Now Datasheet
Pressure Sensor, 5Psi, Gauge, Spi; Operating Pressure Max Te Connectivity - 24AK8370 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Gauge, Spi; Operating Pressure Max Te Connectivity
24AK8370
Pressure Sensor, 5Psi, Gauge, Spi; Operating Pressure Max Te Connectivity 24AK8370
PRESSURE SENSOR, 5PSI, GAUGE, SPI; Operating Pressure Max:5psi; Sensor Output:SPI; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Port; Supply Current:-; Product Range:MS4525DO Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, GAUGE, SPI; Operating Pressure Max:5psi; Sensor Output:SPI; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Port; Supply Current:-; Product Range:MS4525DO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4525DO-TP5AS005GPF 223-4525DO-TP5AS005GPF-ND 24AK8370
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 5Psi, Gauge, Spi; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025748-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10208364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10218852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
View Details
Pressure Transducers - 10220208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details