TE Connectivity Board Mount Pressure Sensors 325540009-50

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 325540009-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
325540009-50
Board Mount Pressure Sensors 325540009-50
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.2 - 3.6

Operation/Application


  • Output Signal Details : 16 bit ADC
  • Pressure Accuracy : ±1.5mbar
  • Resolution : .1

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1098-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1098-6-ND
Pressure Sensors, Transducers 223-1098-6-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1098-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1098-1-ND
Pressure Sensors, Transducers 223-1098-1-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1098-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1098-2-ND
Pressure Sensors, Transducers 223-1098-2-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Buy Now Datasheet
Sensors, Transducers Pressure Sensors, Transducers - 325540009-50 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Pressure Sensors, Transducers
325540009-50
Sensors, Transducers Pressure Sensors, Transducers 325540009-50
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Pressure Sensors, Transducers Features: Temperature Compensated Applications: Board Mount Output Type: Digital Accuracy: ±0.022PSI (±0.15kPa) Pressure Type: Absolute Operating Pressure: 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Voltage - Supply: 2.2V ~ 3.6V Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Measurement Specialties
Category: Sensors, Transducers Pressure Sensors, Transducers
Features: Temperature Compensated
Applications: Board Mount
Output Type: Digital
Accuracy: ±0.022PSI (±0.15kPa)
Pressure Type: Absolute
Operating Pressure: 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa)
Voltage - Supply: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325540009-50 223-1098-6-ND 325540009-50
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219161-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10220312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10200711-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10201970-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details