SENSOR PRES 0-300PSI 0-5V OU
SENSOR PRES ABS 0-300PSI 0-5V OU
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 1862-1008-ND | 2CP5-71-50 |
| Product Name | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge; Sealed | Absolute |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |