TE Connectivity Media Isolated Pressure Sensors 20032985-00

Description
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter (INCH) : .68 Product Height (INCH) : .494 Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 15 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 125 DEGC  [-4 - 257 DEGF ] Pressure (BAR) : 1.034 Total Error Band ± (PCT) : .3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter (INCH) : .68 Product Height (INCH) : .494 Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 15 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 125 DEGC  [-4 - 257 DEGF ] Pressure (BAR) : 1.034 Total Error Band ± (PCT) : .3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032985-00 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032985-00
Media Isolated Pressure Sensors 20032985-00
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter (INCH) : .68 Product Height (INCH) : .494 Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 15 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 125 DEGC  [-4 - 257 DEGF ] Pressure (BAR) : 1.034 Total Error Band ± (PCT) : .3

Configuration Features


  • Electrical Connection : Header 4 Pin

Dimensions


  • Product Diameter (INCH) : .68
  • Product Height (INCH) : .494

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Interface : Analog Voltage
  • Output Signal Details : 0.5 - 4.5 VDC
  • Pressure (PSI) : 15
  • Pressure Accuracy ± (PCT) : .1
  • Proof Pressure Range : 3X Rated

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : 316L Stainless Steel

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -20 - 125 DEGC  [-4 - 257 DEGF ]
  • Pressure (BAR) : 1.034
  • Total Error Band ± (PCT) : .3
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032985-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032985-00-ND
Pressure Sensors, Transducers 223-20032985-00-ND
PRESSURE CAPSULE, 85FHA-015PA-PS

PRESSURE CAPSULE, 85FHA-015PA-PS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032985-00 223-20032985-00-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O)
Operating Temperature -4 to 257 F (-20 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209341-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 11025829-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10221219-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10215490-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details