TE Connectivity Board Mount Pressure Sensors 20033838-50

Description
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 24 bit ADC Pressure (PSI) : 435.11 Pressure : 306220 MMH2O  [12055.9 INH2O ] Pressure (MMHG) : 22501.8 Pressure Accuracy : ±50mbar Proof Pressure Range : 50 bar Resolution : .016 Other Sensor Options : Shielded, Chlorine Resistance Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Pressure (BAR) : 30
Request a Quote Datasheet
Description
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 24 bit ADC Pressure (PSI) : 435.11 Pressure : 306220 MMH2O  [12055.9 INH2O ] Pressure (MMHG) : 22501.8 Pressure Accuracy : ±50mbar Proof Pressure Range : 50 bar Resolution : .016 Other Sensor Options : Shielded, Chlorine Resistance Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Pressure (BAR) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20033838-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20033838-50
Board Mount Pressure Sensors 20033838-50
Dimensions Product Height : 2.75 MM  [.108 INCH ] Product Length : 3.3 MM  [.129 INCH ] Product Width : 3.3 MM  [.13 INCH ] Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 24 bit ADC Pressure (PSI) : 435.11 Pressure : 306220 MMH2O  [12055.9 INH2O ] Pressure (MMHG) : 22501.8 Pressure Accuracy : ±50mbar Proof Pressure Range : 50 bar Resolution : .016 Other Sensor Options : Shielded, Chlorine Resistance Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Pressure (BAR) : 30

Dimensions


  • Product Height : 2.75 MM  [.108 INCH ]
  • Product Length : 3.3 MM  [.129 INCH ]
  • Product Width : 3.3 MM  [.13 INCH ]

Electrical Characteristics


  • Media Compatibility : Wet
  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 24 bit ADC
  • Pressure (PSI) : 435.11
  • Pressure : 306220 MMH2O  [12055.9 INH2O ]
  • Pressure (MMHG) : 22501.8
  • Pressure Accuracy : ±50mbar
  • Proof Pressure Range : 50 bar
  • Resolution : .016

Other


  • Sensor Options : Shielded, Chlorine Resistance

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Pressure (BAR) : 30
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20033838-50CT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20033838-50CT-ND
Pressure Sensors, Transducers 223-20033838-50CT-ND
MS5849-30BA36 CL RESISTA. NEW GE

MS5849-30BA36 CL RESISTA. NEW GE

Buy Now Datasheet
Pressure Sensors, Transducers - 223-20033838-50DKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20033838-50DKR-ND
Pressure Sensors, Transducers 223-20033838-50DKR-ND
MS5849-30BA36 CL RESISTA. NEW GE

MS5849-30BA36 CL RESISTA. NEW GE

Buy Now Datasheet
Pressure Sensors, Transducers - 223-20033838-50TR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20033838-50TR-ND
Pressure Sensors, Transducers 223-20033838-50TR-ND
MS5849-30BA36 CL RESISTA. NEW GE

MS5849-30BA36 CL RESISTA. NEW GE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20033838-50 223-20033838-50CT-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220037-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10205203-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10216099-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details