TE Connectivity Pressure Transducers 20019877-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 11 MM  [.433 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 150 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 10-32 UNF Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 11 MM  [.433 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 150 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 10-32 UNF Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20019877-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20019877-00
Pressure Transducers 20019877-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Dimensions Hex Width Across Flats : 10 MM  [.393 INCH ] Product Diameter : 10 MM  [.393 INCH ] Product Height : 11 MM  [.433 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 10 mV/V Pressure (PSI) : 150 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 2X FS Other Port Fitting : 10-32 UNF Male Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 10 m

Dimensions


  • Hex Width Across Flats : 10 MM  [.393 INCH ]
  • Product Diameter : 10 MM  [.393 INCH ]
  • Product Height : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 10 mV/V
  • Pressure (PSI) : 150
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : 10-32 UNF Male
  • Sensor Options : Cable Length

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 10
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20019877-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20019877-00-ND
Pressure Sensors, Transducers - Industrial 223-20019877-00-ND
XP5-X-150PA-/SC/L10M

XP5-X-150PA-/SC/L10M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20019877-00 223-20019877-00-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 150 psi (106 m H2O) 150 psi (106 m H2O)
Accuracy 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221242-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10201529-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10216482-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10209496-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details