TE Connectivity Board Mount Pressure Sensors 4525-DS5A001DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 1 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .068
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 1 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .068
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525-DS5A001DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525-DS5A001DP
Board Mount Pressure Sensors 4525-DS5A001DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 1 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .068

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 1 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : .068
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1114-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1114-ND
Pressure Sensors, Transducers 223-1114-ND
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module"

"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module"

Buy Now Datasheet
Pressure Transducers and Transmitters - 4525-DS5A001DP - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
4525-DS5A001DP
Pressure Transducers and Transmitters 4525-DS5A001DP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensor, 1Psi, 1/8 Barbed; Operating Pressure Max Te Connectivity Sensors - 03AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, 1/8 Barbed; Operating Pressure Max Te Connectivity Sensors
03AC2163
Pressure Sensor, 1Psi, 1/8 Barbed; Operating Pressure Max Te Connectivity Sensors 03AC2163
PRESSURE SENSOR, 1PSI, 1/8" BARBED; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Barbed; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, 1/8" BARBED; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Barbed; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number 4525-DS5A001DP 223-1114-ND 4525-DS5A001DP 03AC2163
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Transducers and Transmitters Pressure Sensor, 1Psi, 1/8 Barbed; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Differential
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O) ? to 1 psi (? to 0.7038 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201860-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010383-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10207875-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10214803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details