DigiKey Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 18
Product Name Notes
"Air Flow Sensor ±50 Pa Male, 0.193"" (4.9mm) Tube, Dual PPS"
"Air Flow Sensor ±500 Pa Male, 0.193"" (4.9mm) Tube, Dual PPS"
"Air Flow Sensor 0 ~ 250 Pa Male, 0.193"" (4.9mm) Tube, Dual PPS"
"DIGITAL PRESSURE GAGE, RANGE 30"""
"Pressure Sensor ±0.02PSI (±0.1kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.02PSI (±0.1kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.04PSI (±0.25kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 4-SIP Module"
"Pressure Sensor ±0.04PSI (±0.25kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 8-SMD Module"
"Pressure Sensor ±0.04PSI (±0.25kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.04PSI (±0.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports"
"Pressure Sensor ±0.04PSI (±0.25kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.04PSI (±0.25kPa) Gauge Male - 0.12"" (3mm) Tube 16 b 6-SMD, Gull Wing, Top Port"
"Pressure Sensor ±0.07PSI (±0.5kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 4-SIP Module"
"Pressure Sensor ±0.07PSI (±0.5kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 8-SMD Module"
"Pressure Sensor ±0.07PSI (±0.5kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports"
"Pressure Sensor ±0.18PSI (±1.25kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.18PSI (±1.25kPa) Gauge Male - 0.12"" (3mm) Tube 16 b 6-SMD, Gull Wing, Top Port"
"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 4-SIP Module"
"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 8-SMD Module"
"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 17b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.36PSI (±2.5kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.36PSI (±2.5kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.36PSI (±2.5kPa) Differential Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports"
"Pressure Sensor ±0.36PSI (±2.5kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±0.36PSI (±2.5kPa) Gauge Male - 0.12"" (3mm) Tube 16 b 6-SMD, Gull Wing, Top Port"
"Pressure Sensor ±0.72PSI (±4.98kPa) Differential Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports"
"Pressure Sensor ±0.72PSI (±4.98kPa) Gauge Male - 0.12"" (3mm) Tube 16 b 6-SMD, Gull Wing, Top Port"
"Pressure Sensor ±1.08PSI (±7.47kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±1.08PSI (±7.47kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 17b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±1.08PSI (±7.47kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.12"" (3mm) Tube, Dual 16 b 16-SOIC Module, Dual Top Ports"
"Pressure Sensor ±1.08PSI (±7.48kPa) Gauge Male - 0.12"" (3mm) Tube 16 b 6-SMD, Gull Wing, Top Port"
"Pressure Sensor ±2.17PSI (±14.95kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 4-SIP Module"
"Pressure Sensor ±2.17PSI (±14.95kPa) Differential Male - 0.08"" (2.03mm) Tube, Dual 14 b 8-SMD Module"
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
"Pressure Sensor -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.25kPa) Differential Male - 0.16"" (4mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
"Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.25kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
"Pressure Sensor 0.03PSI (0.2kPa) Vented Gauge Male - 0.16"" (4.06mm) Tube Module"
"Pressure Sensor 0.04 ~ 0.36PSI (0.25 ~ 2.5kPa), 0.29 ~ 0.87PSI (2 ~ 6kPa) Differential, Gauge Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
"Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.07PSI (0.5kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 0.15PSI (1kPa) Differential Male - 0.16"" (4.06mm) Tube, Dual 0 mV ~ 25 mV (12V) 4-SIP Module"
"Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.15"" (3.8mm) Tube 0 mV ~ 25 mV (12V) 4-SIP Module"
"Pressure Sensor 0.15PSI (1kPa) Vented Gauge Male - 0.15"" (3.8mm) Tube 0 mV ~ 68 mV (5V) 4-SIP Module"
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.09"" (2.29mm) Tube 0 mV ~ 42 mV (3V) 8-CSMD, No Lead, Top Port"
"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.16"" (4.06mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.16"" (4.06mm) Tube, Dual 0 mV ~ 78.5 mV (5V) 4-SIP Module"
"Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 0.36PSI (2.49kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 0.36PSI (2.49kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 17b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 0.36PSI (2.49kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.15"" (3.8mm) Tube 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 0.3PSI (2.07kPa) Vented Gauge Male - 0.15"" (3.8mm) Tube 0 mV ~ 20 mV (12V) 4-SIP Module"
"Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.16"" (4.06mm) Tube 15 mV ~ 1247 mV (2.2V) 3-SIP Module"
"Pressure Sensor 0.85PSI (5.88kPa) Vented Gauge Male - 0.13"" (3.3mm) Tube 3-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 1 V ~ 6 V 4-SIP Module"
"Pressure Sensor 1.08PSI (7.48kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 1.08PSI (7.48kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 17b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 1.08PSI (7.48kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.15"" (3.8mm) Tube 0 mV ~ 253 mV (5V) 4-SIP Module"
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.15"" (3.8mm) Tube 0 mV ~ 90 mV (12V) 4-SIP Module"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.16"" (4.06mm) Tube, Dual 0 mV ~ 18 mV (12V) 4-SIP Module"
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.15"" (3.8mm) Tube 0 mV ~ 18 mV (12V) 4-SIP Module"
"Pressure Sensor 2.17PSI (15kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 2.17PSI (15kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 2.17PSI (15kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 2.17PSI (15kPa) Differential/Vented Gauge Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.15"" (3.8mm) Tube 0 mV ~ 60 mV (12V) 4-SIP Module"
"SENSOR 0.87PSID 0.08"" 16BIT"
DEGITAL PRESSURE SENSOR
DIG PRESS M8 PNP LOW-PRESS TYPE
DIG PRSSR HGH M5 SHORT PORT PNP
DIGITAL DIFFERENTIAL PRESSURE GA
DIGITAL PRESSURE GAGE, RANGE 0 T
DIGITAL PRESSURE GAUGE WITH NIST
DIGITAL PRESSURE GAUGE, -15 PSI
DIGITAL PRESSURE GAUGE, 0 MMHG T
DIGITAL PRESSURE GAUGE, 0 PSI TO
DIGITAL PRESSURE GAUGE, ABSOLUTE
DIGITAL PRESSURE GAUGE, ADVANCED
DIGITAL PRESSURE GAUGE, ALARM, A
DIGITAL PRESSURE GAUGE, COMPOUND
DIGITAL PRESSURE GAUGE, DUAL ALA
DIGITAL PRESSURE GAUGE, GENERAL
DIGITAL PRESSURE GAUGE, HIGH ACC
DIGITAL PRESSURE GAUGE, INDUSTRI
DIGITAL PRESSURE GAUGE, MINIATUR
DIGITAL PRESSURE GAUGE, RUGGED,
DIGITAL PRESSURE GAUGE, SELECTAB
DIGITAL PRESSURE GAUGE, VERY HIG
DIGITAL PRESSURE NPN 12-24VDC
DIGITAL PRESSURE PNP 12-24VDC
DPG1000AD-30G
DPG7025-VAC/15
DPGM409-002BDWU
DUAL PRESSURE SENSOR FOR CPAP WI
GAS DIGITAL PRESSURE SENSOR
GAUGE PRESSURE SENSOR
INDUSTRIAL DIGITAL PRESSURE GAUG
POS PRESSURE 145PSI 1-5V OUT 2M
POSI PRESSURE 145PSI 1-5V OUT 5M
Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge 0 mV ~ 42 mV (3V) 8-CSMD, No Lead
Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 295 mV (5V) 4-SIP Module
Pressure Sensor 15PSI (103.42kPa) Absolute 0 mV ~ 90 mV (12V) 4-SIP Module
SEALED GAUGE PRESSURE SENSOR
SENSOR 15PSI .0-100MV
SENSOR DGTL PNP -/+100.0KPA
SENSOR DGTL PNP -0.100 TO +1 MPA
SENSOR DIGITAL PRESSURE LO NPN
SENSOR DIGITAL PRESSURE LO PNP
SENSOR DIGITAL PRESSURE NPN HIGH
SENSOR DIGITAL PRESSURE NPN
SENSOR DIGITAL PRESSURE PNP HIGH
SENSOR DIGITAL PRESSURE PNP LO
SENSOR DIGITAL PRESSURE PNP
SENSOR PRESSURE -0.1 - 1MPA
SENSOR PRESSURE 100KPA GAUGE
SENSOR PRESSURE 100KPA
SENSOR PRESSURE 1MPA GAUGE
SENSOR PRESSURE NPN 12-24VDC
SENSOR PRESSURE PNP 12-24VDC
SENSOR PRESSURE

<< Prev Next >>