TE Connectivity Media Isolated Pressure Sensors 20032150-33

Description
Configuration Features Electrical Connection : Header 5 Pin Dimensions Product Diameter : 15.83 MM  [.623 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 - 14 Operation/Applicatio n Output Interface : Analog Output Signal Details : 100mV Pressure (PSI) : 100 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6.89
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Header 5 Pin Dimensions Product Diameter : 15.83 MM  [.623 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 - 14 Operation/Applicatio n Output Interface : Analog Output Signal Details : 100mV Pressure (PSI) : 100 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032150-33 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032150-33
Media Isolated Pressure Sensors 20032150-33
Configuration Features Electrical Connection : Header 5 Pin Dimensions Product Diameter : 15.83 MM  [.623 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 - 14 Operation/Applicatio n Output Interface : Analog Output Signal Details : 100mV Pressure (PSI) : 100 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6.89

Configuration Features


  • Electrical Connection : Header 5 Pin

Dimensions


  • Product Diameter : 15.83 MM  [.623 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5 - 14

Operation/Application


  • Output Interface : Analog
  • Output Signal Details : 100mV
  • Pressure (PSI) : 100
  • Pressure Accuracy ± (PCT) : .1
  • Proof Pressure Range : 3X Rated

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : Custom

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 6.89
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032150-33-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032150-33-ND
Pressure Sensors, Transducers 223-20032150-33-ND
PRESSURE SENSOR, CC, 85UHP-100A-

PRESSURE SENSOR, CC, 85UHP-100A-

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032150-33 223-20032150-33-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 100 psi (70.38 m H2O) 100 psi (70.38 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219406-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10202380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10220668-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details