TE Connectivity Media Isolated Pressure Sensors 20032540-03

Description
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.447 Total Error Band ± (PCT) : .3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.447 Total Error Band ± (PCT) : .3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032540-03 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032540-03
Media Isolated Pressure Sensors 20032540-03
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.447 Total Error Band ± (PCT) : .3

Configuration Features


  • Electrical Connection : Header 4 Pin

Dimensions


  • Product Diameter : 15.82 MM  [.623 INCH ]
  • Product Height : 14.73 MM  [.58 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Interface : Analog Voltage
  • Output Signal Details : 0.5 - 4.5 VDC
  • Pressure (PSI) : 50
  • Pressure Accuracy ± (PCT) : .1
  • Proof Pressure Range : 3X Rated

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : 316L Stainless Steel

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 3.447
  • Total Error Band ± (PCT) : .3
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032540-03-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032540-03-ND
Pressure Sensors, Transducers 223-20032540-03-ND
PRESSURE CAPSULE, 86HA-050PG-PS

PRESSURE CAPSULE, 86HA-050PG-PS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032540-03 223-20032540-03-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 50 psi (35.19 m H2O) 50 psi (35.19 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007156-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 508 psi (357 m H2O)
View Details
Pressure Transducers - 10219018-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1010351-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 11016422-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details