TE Connectivity Board Mount Pressure Sensors 4525-SS5B050AS

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 50 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 3.44
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 50 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 3.44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525-SS5B050AS - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525-SS5B050AS
Board Mount Pressure Sensors 4525-SS5B050AS
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 50 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 3.44

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 5 - 95% Vdc
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : 3.44
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4525-SS5B050AS-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525-SS5B050AS-ND
Pressure Sensors, Transducers 223-4525-SS5B050AS-ND
"Pressure Sensor 50PSI (344.74kPa) Absolute Male - 0.14"" (3.56mm) Tube 0.25 V ~ 4.75 V 8-DIP (0.500"", 12.70mm), Side Port"

"Pressure Sensor 50PSI (344.74kPa) Absolute Male - 0.14"" (3.56mm) Tube 0.25 V ~ 4.75 V 8-DIP (0.500"", 12.70mm), Side Port"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4525-SS5B050AS 223-4525-SS5B050AS-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 50 psi (35.19 m H2O) 50 psi (35.19 m H2O)
Accuracy 0.2500 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218813-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200700-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10226383-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details