TE Connectivity Board Mount Pressure Sensors 4515DO-DS3AI005DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3AI005DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3AI005DP
Board Mount Pressure Sensors 4515DO-DS3AI005DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit ADC
  • Pressure : 127 MMH2O  [5 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4515DO-DS3AI005DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4515DO-DS3AI005DP-ND
Pressure Sensors, Transducers 223-4515DO-DS3AI005DP-ND
PRESS XDCR,DIGITAL,INH20 RANGE

PRESS XDCR,DIGITAL,INH20 RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4515DO-DS3AI005DP 223-4515DO-DS3AI005DP-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Differential Gauge
Working Pressure Range 0.1806 psi (0.1271 m H2O) 0.1800 psi (0.1267 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10220686-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10229191-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Media Isolated Pressure Sensors - 1007138-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 29 psi (20.41 m H2O)
View Details