TE Connectivity Board Level Pressure Sensors 325541030-00

Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -400 to +500mbar Output/Span : 16 bit ADC Pressure (MBAR) : 30000 Resolution : 3 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -400 to +500mbar Output/Span : 16 bit ADC Pressure (MBAR) : 30000 Resolution : 3 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 325541030-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
325541030-00
Board Level Pressure Sensors 325541030-00
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -400 to +500mbar Output/Span : 16 bit ADC Pressure (MBAR) : 30000 Resolution : 3 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : -400 to +500mbar
  • Output/Span : 16 bit ADC
  • Pressure (MBAR) : 30000
  • Resolution : 3

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1423-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1423-5-ND
Pressure Sensors, Transducers 223-1423-5-ND
Pressure Sensor 435.1PSI (3000kPa) Absolute 16 b 8-SMD Module

Pressure Sensor 435.1PSI (3000kPa) Absolute 16 b 8-SMD Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 325541030-00 223-1423-5-ND
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220993-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 45000 psi (31670 m H2O)
View Details
Media Isolated Pressure Sensors - 1007154-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details
Board Mount Pressure Sensors - 10217496-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details