TE Connectivity Board Level Pressure Sensors 325534009-00

Description
Dimensions Dimensions : 9 x 9 MM  [.35 x .35 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output/Span : 16 bit ADC Pressure (MBAR) : 1000 Resolution : .1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Dimensions : 9 x 9 MM  [.35 x .35 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output/Span : 16 bit ADC Pressure (MBAR) : 1000 Resolution : .1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 325534009-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
325534009-00
Board Level Pressure Sensors 325534009-00
Dimensions Dimensions : 9 x 9 MM  [.35 x .35 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output/Span : 16 bit ADC Pressure (MBAR) : 1000 Resolution : .1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Dimensions : 9 x 9 MM  [.35 x .35 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5mbar
  • Output/Span : 16 bit ADC
  • Pressure (MBAR) : 1000
  • Resolution : .1

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1416-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1416-ND
Pressure Sensors, Transducers 223-1416-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b 8-SMD Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b 8-SMD Module

Buy Now Datasheet
Sensors, Transducers Pressure Sensors, Transducers - 325534009-00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Pressure Sensors, Transducers
325534009-00
Sensors, Transducers Pressure Sensors, Transducers 325534009-00
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Pressure Sensors, Transducers Termination Style: SMD (SMT) Tab Package: Tray Applications: Board Mount Pressure Type: Absolute Operating Pressure: 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Port Style: No Port Voltage - Supply: 2.2V ~ 3.6V Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Measurement Specialties
Category: Sensors, Transducers Pressure Sensors, Transducers
Termination Style: SMD (SMT) Tab
Package: Tray
Applications: Board Mount
Pressure Type: Absolute
Operating Pressure: 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa)
Port Style: No Port
Voltage - Supply: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pressure Sensor, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors - 99W2111 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors
99W2111
Pressure Sensor, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors 99W2111
PRESSURE SENSOR, DIGITAL, 1.1BAR, 3.6V; Operating Pressure Max:1.1bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:4µA; Product Range:MS5534 Series RoHS Compliant: Yes

PRESSURE SENSOR, DIGITAL, 1.1BAR, 3.6V; Operating Pressure Max:1.1bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:4µA; Product Range:MS5534 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325534009-00 223-1416-ND 325534009-00 99W2111
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers Pressure Sensors, Transducers Pressure Sensor, Digital, 1.1Bar, 3.6V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214492-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10207313-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 11025733-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10204185-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details