TE Connectivity Board Mount Pressure Sensors 4515DO-DS3BK002DPL

Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 300 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 300 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3BK002DPL - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3BK002DPL
Board Mount Pressure Sensors 4515DO-DS3BK002DPL
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure (PSI) : 300 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 9 MM  [.35 INCH ]
  • Product Length : 12.4 MM  [.49 INCH ]
  • Product Width : 17.4 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C (0x46H)
  • Output Signal Details : 5 - 95% Vdc
  • Pressure (PSI) : 300
  • Pressure : 50.8 MMH2O  [2 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 5X FS

Other


  • Sensor Options : Low Power

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1429-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1429-ND
Pressure Sensors, Transducers 223-1429-ND
"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

"Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4515DO-DS3BK002DPL 223-1429-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 300 psi (211 m H2O) 0.0700 psi (0.0493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201876-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10218852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
View Details
Board Mount Pressure Sensors - 1006939-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 11024280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details