TE Connectivity Board Mount Pressure Sensors 4525DO-TP3AJ030APF

Description
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-TP3AJ030APF - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-TP3AJ030APF
Board Mount Pressure Sensors 4525DO-TP3AJ030APF
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.9 MM  [.468 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Gel Coating

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4525DO-TP3AJ030APF-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525DO-TP3AJ030APF-ND
Pressure Sensors, Transducers 223-4525DO-TP3AJ030APF-ND
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Buy Now Datasheet
Pressure Sensor, 30Psi, Absolute, I2C; Operating Pressure Max Te Connectivity - 24AK8369 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Absolute, I2C; Operating Pressure Max Te Connectivity
24AK8369
Pressure Sensor, 30Psi, Absolute, I2C; Operating Pressure Max Te Connectivity 24AK8369
PRESSURE SENSOR, 30PSI, ABSOLUTE, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:MS4525DO Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, ABSOLUTE, I2C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:-; Product Range:MS4525DO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4525DO-TP3AJ030APF 223-4525DO-TP3AJ030APF-ND 24AK8369
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 30Psi, Absolute, I2C; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Absolute Absolute; Absolute
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007158-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10209864-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10220735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10217788-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details