TE Connectivity Media Isolated Pressure Sensors 20032150-06

Description
Configuration Features Electrical Connection : Header 5 Pin Dimensions Product Diameter : 15.83 MM  [.623 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 - 9.5 Operation/Applicatio n Output Interface : Analog Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.45
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Header 5 Pin Dimensions Product Diameter : 15.83 MM  [.623 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 - 9.5 Operation/Applicatio n Output Interface : Analog Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032150-06 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032150-06
Media Isolated Pressure Sensors 20032150-06
Configuration Features Electrical Connection : Header 5 Pin Dimensions Product Diameter : 15.83 MM  [.623 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 - 9.5 Operation/Applicatio n Output Interface : Analog Output Signal Details : Sensitivity = 12 - 27mV/V Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : Custom Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.45

Configuration Features


  • Electrical Connection : Header 5 Pin

Dimensions


  • Product Diameter : 15.83 MM  [.623 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5 - 9.5

Operation/Application


  • Output Interface : Analog
  • Output Signal Details : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 50
  • Pressure Accuracy ± (PCT) : .1
  • Proof Pressure Range : 3X Rated

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : Weldable (No Thread)
  • Sensor Options : Custom

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Absolute
  • Sensor Package : Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 3.45
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032150-06-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032150-06-ND
Pressure Sensors, Transducers 223-20032150-06-ND
PRESSURE SENSOR,85UHP-050A-UC 1

PRESSURE SENSOR,85UHP-050A-UC1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032150-06 223-20032150-06-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 50 psi (35.19 m H2O) 40 psi (28.15 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016479-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Media Isolated Pressure Sensors - 10206284-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10221204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details