TE Connectivity Board Mount Pressure Sensors 20027473-50

Description
Dimensions Product Height (MM) : 2.7 Product Length (MM) : 3.3 Product Width (MM) : 3.3 Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Type : I2C Pressure (PSI) : 101.52 Proof Pressure Range : 300 psi Other Sensor Options : Gel Fill Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet
Description
Dimensions Product Height (MM) : 2.7 Product Length (MM) : 3.3 Product Width (MM) : 3.3 Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Type : I2C Pressure (PSI) : 101.52 Proof Pressure Range : 300 psi Other Sensor Options : Gel Fill Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20027473-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20027473-50
Board Mount Pressure Sensors 20027473-50
Dimensions Product Height (MM) : 2.7 Product Length (MM) : 3.3 Product Width (MM) : 3.3 Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Type : I2C Pressure (PSI) : 101.52 Proof Pressure Range : 300 psi Other Sensor Options : Gel Fill Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 7

Dimensions


  • Product Height (MM) : 2.7
  • Product Length (MM) : 3.3
  • Product Width (MM) : 3.3

Electrical Characteristics


  • Media Compatibility : Wet
  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Type : I2C
  • Pressure (PSI) : 101.52
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : Gel Fill

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mounted Device (SMD)

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 7
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20027473-50-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20027473-50-ND
Pressure Sensors, Transducers 223-20027473-50-ND
MS5849-07BA36 CL EXT ALT PRESS S

MS5849-07BA36 CL EXT ALT PRESS S

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20027473-50 223-20027473-50-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Transducers - 10226672-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10201889-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
2 suppliers
Pressure Transducers - 10209341-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details