TE Connectivity Pressure Transducers 20026680-47

Description
Body Features Port Material : 316L Dimensions Product Diameter : 40.2 MM  [1.58 INCH ] Product Height : 83.56 MM  [3.29 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet
Description
Body Features Port Material : 316L Dimensions Product Diameter : 40.2 MM  [1.58 INCH ] Product Height : 83.56 MM  [3.29 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20026680-47 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20026680-47
Pressure Transducers 20026680-47
Body Features Port Material : 316L Dimensions Product Diameter : 40.2 MM  [1.58 INCH ] Product Height : 83.56 MM  [3.29 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : 316L

Dimensions


  • Product Diameter : 40.2 MM  [1.58 INCH ]
  • Product Height : 83.56 MM  [3.29 INCH ]

Industry Standards


  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Output Signal Details : Bluetooth
  • Pressure (PSI) : 5000
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4-18 NPT
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Compound

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
  • Pressure (BAR) : 350
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20026680-47-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20026680-47-ND
Pressure Sensors, Transducers - Industrial 223-20026680-47-ND
6521N-EX BLE CG 350BAR NPT W/BAT

6521N-EX BLE CG 350BAR NPT W/BAT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20026680-47 223-20026680-47-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Compound Compound
Working Pressure Range 5000 psi (3519 m H2O) 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200688-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10206191-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11025735-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details