The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
These miniature Surface Mount Technology (SMT) Low Pressure Sensors are small, cost effective devices intended for use with wet/wet differential sensing. Based on the long established reliability and accuracy of the single in-line package, the SMT versionâs smaller configuration reduces the footprint area on the printed circuit board thereby reducing overall PCB size and cost. The sensor is capable of being board-mounted with other common SMT devices, helping to eliminate secondary board mounting operations and improving manufacturing productivity. The 24PC/26PC sensors feature proven sensing technology that uses a specialized piezo-resistive micro-machined sensing element to offer high performance, reliability, and accuracy. Both sensor series are unamplified but the 26PC series are temperature compensated. The sensors can be used with a wide variety of wet and dry media that are compatible with polyphthalamide (PPA) plastics and media seals and they are designed to measure pressures from ±1 to ±15 psi over an operating temperature range of -40 to 85 ºC.
⢠Compact SMT mounting package. ⢠Wet/Wet capability (i.e. liquids on both ports). ⢠24PC Series: Uncompensated/Unampl
Pressure Reading Type = Gauge
Minimum Pressure Reading = 0psi
Maximum Pressure Reading = 250psi
Accuracy = 0.2 %
Output Type = Unamplified
Media Measured = Nitrogen Gas, Oxygen, Water
Analogue Output = 145 - 280 mV
Electrical Connection = Solder Tag
Response Time = 1 ms
Supply Voltage = 10 V dc
SENSOR 250PSIC 1/4" .212V
Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | 24PCGFM6G | 2355891 | 480-4161-ND |
Product Name | 24PC Series, uncompensated/unamplified, gage, 0 psi to 250 psi, 1x4 SIP 15,2 mm [0.60 in] long, 1/4-28 thread | Pressure Sensors, Transducers | |
Device Category | Sensor | Sensor | Sensor |
Sensor Technology | Semiconductor Piezoresistive | ||
Measurement Type | Absolute; Gauge | Gauge | Compound |
Media | Liquid; Gas | Liquid; Gas; Nitrogen Gas, Oxygen, Water | |
Working Pressure Range | 0.0 to 250 psi (0.0 to 176 m H2O) | 0.0 to 250 psi (0.0 to 176 m H2O) | 250 psi (176 m H2O) |