TE Connectivity Board Mount Pressure Sensors 4525DO-DS5AI001DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-DS5AI001DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-DS5AI001DP
Board Mount Pressure Sensors 4525DO-DS5AI001DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% Span

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1110-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1110-ND
Pressure Sensors, Transducers 223-1110-ND
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

Buy Now Datasheet
Pressure Sensor, I2C, 30Inch-H2O, Dual; Operating Pressure Max Te Connectivity Sensors - 03AC2165 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, I2C, 30Inch-H2O, Dual; Operating Pressure Max Te Connectivity Sensors
03AC2165
Pressure Sensor, I2C, 30Inch-H2O, Dual; Operating Pressure Max Te Connectivity Sensors 03AC2165
PRESSURE SENSOR, I2C, 30INCH-H2O, DUAL; Operating Pressure Max:300psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:3mA; Product Range:MS4515DO Series RoHS Compliant: Yes

PRESSURE SENSOR, I2C, 30INCH-H2O, DUAL; Operating Pressure Max:300psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:3mA; Product Range:MS4515DO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4525DO-DS5AI001DP 223-1110-ND 03AC2165
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, I2C, 30Inch-H2O, Dual; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Differential
Working Pressure Range 300 psi (211 m H2O) 1 psi (0.7038 m H2O) ? to 300 psi (? to 211 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219020-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10202528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10217277-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details