TE Connectivity Board Mount Pressure Sensors 4515DO-DS3BK005DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3BK005DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3BK005DP
Board Mount Pressure Sensors 4515DO-DS3BK005DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 14 bit ADC Pressure (PSI) : 300 Pressure : 127 MMH2O  [5 INH2O ] Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 300
  • Pressure : 127 MMH2O  [5 INH2O ]
  • Pressure Accuracy : ±0.25% Span

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensor ICs - 1468196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1468196
Pressure Sensor ICs 1468196
Board Mount Pressure Sensor

Board Mount Pressure Sensor

Supplier's Site
Pressure Sensor ICs - 1468234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1468234
Pressure Sensor ICs 1468234
Board Mount Pressure Sensor

Board Mount Pressure Sensor

Supplier's Site
Pressure Sensors, Transducers - 223-1432-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1432-ND
Pressure Sensors, Transducers 223-1432-ND
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.14"" (3.56mm) Tube, Dual 14 b 8-DIP Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4515DO-DS3BK005DP 1468196 223-1432-ND
Product Name Board Mount Pressure Sensors Pressure Sensor ICs Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential; Gauge Differential
Working Pressure Range 300 psi (211 m H2O) 10 psi (7.04 m H2O) 0.1800 psi (0.1267 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020885-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10221574-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10201775-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007154-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 508 psi (357 m H2O)
View Details