TE Connectivity Board Mount Pressure Sensors 2003077-F

Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 2.95 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : .25 bar Other Sensor Options : No Option, Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet
Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 2.95 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : .25 bar Other Sensor Options : No Option, Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003077-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003077-F
Board Mount Pressure Sensors 2003077-F
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 2.95 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : .25 bar Other Sensor Options : No Option, Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .1

Dimensions


  • Product Height : 9.96 MM  [.392 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 19.5 MM  [.767 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 0 - 20

Operation/Application


  • Output Interface : Analog
  • Output Signal Details : 20 mV
  • Pressure (PSI) : 1.45
  • Pressure : 1020 MMH2O  [40.18 INH2O ]
  • Pressure (MMHG) : 2.95
  • Pressure Accuracy : ±0.1 % F.S Non-Linearity
  • Proof Pressure Range : .25 bar

Other


  • Sensor Options : No Option, Tube

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Differential
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : .1
Buy Now Datasheet
Pressure Sensors, Transducers - 223-2003077-F-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-2003077-F-ND
Pressure Sensors, Transducers 223-2003077-F-ND
HDOM100DE8P; PRES;0..100MBAR;20M

HDOM100DE8P; PRES;0..100MBAR;20M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 2003077-F 223-2003077-F-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 1.45 psi (1.02 m H2O) 1.45 psi (1.02 m H2O)
Accuracy 0.1000 ±% FS 0.1000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010448-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10229191-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details