Honeywell Sensing & IoT 24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 1x4 SIP 15,2 mm [0.60 in] long, straight port 24PCAFA6G

Description
The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Request a Quote Datasheet
Description
The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 1x4 SIP 15,2 mm [0.60 in] long, straight port - 24PCAFA6G - Honeywell Sensing & IoT
Fort Mill, SC, United States
24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 1x4 SIP 15,2 mm [0.60 in] long, straight port
24PCAFA6G
24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 1x4 SIP 15,2 mm [0.60 in] long, straight port 24PCAFA6G
The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.

The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-2497-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-2497-ND
Pressure Sensors, Transducers 480-2497-ND
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 45 mV (10V) 4-SIP Module"

"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.2"" (5mm) Tube 0 mV ~ 45 mV (10V) 4-SIP Module"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Honeywell - 16F3193 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
16F3193
Pressure Sensor; Operating Pressure Max Honeywell 16F3193
PRESSURE SENSOR; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; Connection Size:0.05"; External Depth:0.86"RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; Connection Size:0.05"; External Depth:0.86"RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 0-1Psig; Operating Pressure Max Honeywell - 46WX443 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-1Psig; Operating Pressure Max Honeywell
46WX443
Pressure Sensor, 0-1Psig; Operating Pressure Max Honeywell 46WX443
PRESSURE SENSOR, 0-1PSIG; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PRESSURE SENSOR, 0-1PSIG; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 24PCAFA6G 480-2497-ND 16F3193
Product Name 24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 1x4 SIP 15,2 mm [0.60 in] long, straight port Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge Compound Gauge; Gauge
Media Liquid; Gas
Working Pressure Range 0.0 to 1 psi (0.0 to 0.7038 m H2O) 1 psi (0.7038 m H2O) ? to 1 psi (? to 0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PBM210 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 725-1658-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers