TE Connectivity Media Isolated Pressure Sensors 20032986-01

Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit I2C Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ] Pressure (BAR) : 2.068 Total Error Band ± (PCT) : .3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit I2C Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ] Pressure (BAR) : 2.068 Total Error Band ± (PCT) : .3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032986-01 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032986-01
Media Isolated Pressure Sensors 20032986-01
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : 24 bit I2C Pressure (PSI) : 30 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ] Pressure (BAR) : 2.068 Total Error Band ± (PCT) : .3

Configuration Features


  • Electrical Connection : 6" Ribbon Cable

Dimensions


  • Product Diameter : 15.82 MM  [.623 INCH ]
  • Product Height : 14.73 MM  [.58 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.6

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 24 bit I2C
  • Pressure (PSI) : 30
  • Pressure Accuracy ± (PCT) : .1
  • Proof Pressure Range : 3X Rated

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : 316L Stainless Steel

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
  • Pressure (BAR) : 2.068
  • Total Error Band ± (PCT) : .3
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032986-01-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032986-01-ND
Pressure Sensors, Transducers 223-20032986-01-ND
PRESSURE CAPSULE, 86HD-030PA-RS

PRESSURE CAPSULE, 86HD-030PA-RS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032986-01 223-20032986-01-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 10226234-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1006940-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10219408-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details