OMRON Automation and Safety 2SMPP-03 MEMS Gauge Pressure Sensor 2SMPP-03

Description
MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Superior electrical characteristics at -50 kPa to 50 kPa pressure range. Offset voltage of -2.5±4.0 mV Span voltage of 42.0±5.5 mV (At rated pressure 50 kPa, 100 μADC Current supply) Small package 6.1 × 4.7 × 8.2 mm (L × W × H). Good temperature dependency at 0 to 85°C, at rated pressure 0 to 50 kPa Temp. influence of span of ±3.0%FS Temp. influence of offset of ±5.0%FS (100 μADC Current supply) Rated power consumption of 0.2 mW
Request a Quote Datasheet
Description
MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Superior electrical characteristics at -50 kPa to 50 kPa pressure range. Offset voltage of -2.5±4.0 mV Span voltage of 42.0±5.5 mV (At rated pressure 50 kPa, 100 μADC Current supply) Small package 6.1 × 4.7 × 8.2 mm (L × W × H). Good temperature dependency at 0 to 85°C, at rated pressure 0 to 50 kPa Temp. influence of span of ±3.0%FS Temp. influence of offset of ±5.0%FS (100 μADC Current supply) Rated power consumption of 0.2 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2SMPP-03 MEMS Gauge Pressure Sensor - 2SMPP-03 - Aratas America LLC
Hoffman Estates, IL, United States
2SMPP-03 MEMS Gauge Pressure Sensor
2SMPP-03
2SMPP-03 MEMS Gauge Pressure Sensor 2SMPP-03
MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Superior electrical characteristics at -50 kPa to 50 kPa pressure range. Offset voltage of -2.5±4.0 mV Span voltage of 42.0±5.5 mV (At rated pressure 50 kPa, 100 μADC Current supply) Small package 6.1 × 4.7 × 8.2 mm (L × W × H). Good temperature dependency at 0 to 85°C, at rated pressure 0 to 50 kPa Temp. influence of span of ±3.0%FS Temp. influence of offset of ±5.0%FS (100 μADC Current supply) Rated power consumption of 0.2 mW

MEMS Gauge Pressure Sensor
Featuring Small Size and Low
Power Consumption

  • Superior electrical characteristics at -50 kPa to 50 kPa pressure range.
    Offset voltage of -2.5±4.0 mV
    Span voltage of 42.0±5.5 mV
    (At rated pressure 50 kPa, 100 μADC Current supply)
  • Small package 6.1 × 4.7 × 8.2 mm (L × W × H).
  • Good temperature dependency at 0 to 85°C, at rated pressure 0 to 50 kPa
    Temp. influence of span of ±3.0%FS
    Temp. influence of offset of ±5.0%FS
    (100 μADC Current supply)
  • Rated power consumption of 0.2 mW
Supplier's Site Datasheet
Pressure Sensors, Transducers - 39-2SMPP-03-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
39-2SMPP-03-ND
Pressure Sensors, Transducers 39-2SMPP-03-ND
"Pressure Sensor ±7.25PSI (±50kPa) Compound Male - 0.1"" (2.59mm) Tube -43 mV ~ 42 mV 6-SMD Module"

"Pressure Sensor ±7.25PSI (±50kPa) Compound Male - 0.1"" (2.59mm) Tube -43 mV ~ 42 mV 6-SMD Module"

Buy Now Datasheet
Pressure Sensors - 7884925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7884925
Pressure Sensors 7884925
MEMS Gauge Pressure Sensor +/-50kPa SOP6

MEMS Gauge Pressure Sensor +/-50kPa SOP6

Supplier's Site
Pressure Sensors - 7884925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7884925P
Pressure Sensors 7884925P
MEMS Gauge Pressure Sensor +/-50kPa SOP6

MEMS Gauge Pressure Sensor +/-50kPa SOP6

Supplier's Site
Pressure Sensors - 1774881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1774881
Pressure Sensors 1774881
MEMS Gauge Pressure Sensor +/-50kPa SOP6

MEMS Gauge Pressure Sensor +/-50kPa SOP6

Supplier's Site
Pressure Sensor, -50Kpa To 50Kpa, Hose; Operating Pressure Max Omron Electronic Components - 47W2995 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, -50Kpa To 50Kpa, Hose; Operating Pressure Max Omron Electronic Components
47W2995
Pressure Sensor, -50Kpa To 50Kpa, Hose; Operating Pressure Max Omron Electronic Components 47W2995
PRESSURE SENSOR, -50KPA to 50KPA, HOSE; Operating Pressure Max:50kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube; Supply Current:100µA; Product Range:2SMPP-03 Series RoHS Compliant: Yes

PRESSURE SENSOR, -50KPA to 50KPA, HOSE; Operating Pressure Max:50kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube; Supply Current:100µA; Product Range:2SMPP-03 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2SMPP-03 39-2SMPP-03-ND 7884925 47W2995
Product Name 2SMPP-03 MEMS Gauge Pressure Sensor Pressure Sensors, Transducers Pressure Sensors Pressure Sensor, -50Kpa To 50Kpa, Hose; Operating Pressure Max Omron Electronic Components
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Sensor Technology Utilizes MEMS Utilizes MEMS
Measurement Type Gauge Compound Gauge; Relative Gauge; Gauge
Signal Output Analog Voltage Amplified Analog Voltage; Voltage
Working Pressure Range 7.25 psi (5.1 m H2O) -7.25 to 7.25 psi (-5.1 to 5.1 m H2O) ? to 7.25 psi (? to 5.1 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038745-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pneumatic Pressure Sensors - 2363647 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 17.4 psi (12.25 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details