The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.
"Pressure Sensor ±100PSI (±689.48kPa) Compound Male - 1/4"" (6.35mm) UNF 0 mV ~ 100 mV (10V) 4-SIP Module"
| Honeywell Sensing & IoT | DigiKey | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 26PCFFM6G | 480-4173-ND |
| Product Name | 26PC Series, compensated/unamplified, gage, 0 psi to 100 psi, 1x4 SIP 15,2 mm [0.60 in] long, 1/4-28 thread | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |
| Sensor Technology | Semiconductor Piezoresistive | |
| Measurement Type | Absolute; Gauge | Compound |
| Media | Liquid; Gas | |
| Features | Temperature Compensated | Temperature Compensated |