DigiKey Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21
Product Name Notes
"Pressure Sensor 100PSI (689.48kPa) Sealed Gauge Male - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 145.04PSI (1000kPa) Absolute Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 150PSI (1034.21kPa) Absolute Male - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 150PSI (1034.21kPa) Sealed Gauge Male - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Cylinder"
"Pressure Sensor 150PSI (1034.21kPa) Sealed Gauge Male - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 200PSI (1378.95kPa) Sealed Gauge Male - 1/8"" (3.18mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 500PSI (3447.38kPa) Absolute Female - 7/16"" (11.11mm) UNF Schrader 0.5 V ~ 4.5 V Cylinder, Threaded"
BAROMETRIC PRESSURE TRANSDUCER,
COMPACT PRESSURE TRANSDUCER, OEM
COMPACT PRESSURE TRANSMITTER, OE
ECONOMICAL PRESSURE TRANSDUCER,
HEAVY DUTY PRESSURE TRANSDUCER
HIGH ACCURACY PRESSURE TRANSDUCE
HIGH-ACCURACY PRESSURE TRANSMITT
INDUSTRIAL AUTOMATION
LORAWAN OPERATED LOW POWER PRESS
LOW PRESSURE TRANSDUCER, COMPACT
LOW PRESSURE TRANSDUCER, ECONOMI
NB IOT - CAT-M1 OPERATED LOW POW
PRESS SENS 0PSI TO 150PSO 3 PIN
PRESSURE SENSOR, WET/WET, DIFFER
PRESSURE SENSOR, WET/WET, GAUGE,
PRESSURE TRANSDUCER 100PSI NPT
PRESSURE TRANSDUCER 100PSI UNF 7
PRESSURE TRANSDUCER 100PSI
PRESSURE TRANSDUCER 100PSIA NPT
PRESSURE TRANSDUCER 10BAR G1/4
PRESSURE TRANSDUCER 10BAR NPT 1/
PRESSURE TRANSDUCER 10BAR UNF 7
PRESSURE TRANSDUCER 150PSI NPT
PRESSURE TRANSDUCER 150PSI UNF 7
PRESSURE TRANSDUCER 200PSI NPT
PRESSURE TRANSDUCER 200PSI UNF 7
PRESSURE TRANSDUCER 20BAR UNF 7
PRESSURE TRANSDUCER 250PSI NPT
PRESSURE TRANSDUCER 250PSI
PRESSURE TRANSDUCER 250PSIA NPT
PRESSURE TRANSDUCER 25BAR G1/4
PRESSURE TRANSDUCER 300PSI UNF 7
PRESSURE TRANSDUCER 46BAR G1/4
PRESSURE TRANSDUCER 500PSI NPT
PRESSURE TRANSDUCER 500PSI UNF 7
PRESSURE TRANSDUCER 500PSI
PRESSURE TRANSDUCER 667PSI NPT
PRESSURE TRANSDUCER 667PSI UNF 7
PRESSURE TRANSDUCER 667PSI
PRESSURE TRANSDUCER 8BAR NPT 1/4
PRESSURE TRANSDUCER PSIA 100PSI
PRESSURE TRANSDUCER PSIA 150PSI
PRESSURE TRANSDUCER PSIA 250PSI
PRESSURE TRANSDUCER PSIA 300PSI
PRESSURE TRANSDUCER PSIA 500PSI
PRESSURE TRANSDUCER PSIA
PRESSURE TRANSDUCER PSIG 100PSI
PRESSURE TRANSDUCER PSIG 150PSI
PRESSURE TRANSDUCER PSIG 200PSI
PRESSURE TRANSDUCER PSIG 250PSI
PRESSURE TRANSDUCER PSIG 300PSI
PRESSURE TRANSDUCER PSIG 500PSI
PRESSURE TRANSDUCER PSIS
PRESSURE TRANSDUCER, SILICON-ON-
PRESSURE TRANSDUCER
PRESSURE TRANSDUCERS: 109 PLATFO
PRESSURE TRANSMITTER WITH DISPLA
PX3, CABLE HARNESS 2M, 1/4 NPT B
SENSOR PRESS 100PSIA 7/16-20 5V
SENSOR PRESS 100PSIS 1/4-18 3.3V
SENSOR PRESS 100PSIS M12 4-20MA
SENSOR PRESS 100PSIS M12 5V
SENSOR PRESS 250PSIA 4-20MA
SENSOR PRESS 250PSIA M12 5V
SENSOR PRESS 250PSIS 1/4-18 3.3V
SENSOR PRESS 250PSIS 4-20MA
SENSOR PRESS 250PSIS 7/16-20 5V
SENSOR PRESS 250PSIS 9/16-18 5V
SENSOR PRESS 250PSIS M12 4-20MA
SENSOR PRESS 300PSIS 1-5V 1/4
SENSOR PRESS 500PSIA 9/16-18 5V
SENSOR PRESS 500PSIA M12 4-20MA
SENSOR PRESS 500PSIS 1/4-18 3.3V
SENSOR PRESS 500PSIS 4-20MA
SENSOR PRESS 500PSIS M12 5V
STAINLESS STEEL PRESSURE TRANSDU
VERY HIGH ACCURACY PRESSURE TRAN

<< Prev Next >>