TE Connectivity Board Mount Pressure Sensors 20024496-50

Description
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : SPI Pressure (PSI) : 29 Pressure : 203950 MMH2O  [8029.48 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 6 bar Other Sensor Options : Tape and Reel Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : SPI Pressure (PSI) : 29 Pressure : 203950 MMH2O  [8029.48 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 6 bar Other Sensor Options : Tape and Reel Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20024496-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20024496-50
Board Mount Pressure Sensors 20024496-50
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : SPI Pressure (PSI) : 29 Pressure : 203950 MMH2O  [8029.48 INH2O ] Pressure (MMHG) : 1500.12 Proof Pressure Range : 6 bar Other Sensor Options : Tape and Reel Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Interface : SPI
  • Pressure (PSI) : 29
  • Pressure : 203950 MMH2O  [8029.48 INH2O ]
  • Pressure (MMHG) : 1500.12
  • Proof Pressure Range : 6 bar

Other


  • Sensor Options : Tape and Reel

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20024496-50-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20024496-50-ND
Pressure Sensors, Transducers 223-20024496-50-ND
MS5547-02BG SPI SMALL GAGE T&R

MS5547-02BG SPI SMALL GAGE T&R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20024496-50 223-20024496-50-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202118-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10210982-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10202201-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details