The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This s eries is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
"Pressure Sensor 0.72PSI (4.98kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 6-SIP Module"
| All Sensors Corp. | DigiKey | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 20 INCH-D-MV | 442-1040-ND |
| Product Name | Pressure Sensor - ADCX Series | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Differential | Differential |
| Media | Gas | |
| Signal Output | Analog Voltage; Millivolt Compensated | Analog Voltage; Wheatstone Bridge |