TE Connectivity Pressure Transducers 20026680-41

Description
Body Features Port Material : 316L Dimensions Product Diameter : 40.2 MM  [1.58 INCH ] Product Height : 83.56 MM  [3.29 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 500 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-19 BSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : 316L Dimensions Product Diameter : 40.2 MM  [1.58 INCH ] Product Height : 83.56 MM  [3.29 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 500 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-19 BSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20026680-41 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20026680-41
Pressure Transducers 20026680-41
Body Features Port Material : 316L Dimensions Product Diameter : 40.2 MM  [1.58 INCH ] Product Height : 83.56 MM  [3.29 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : Bluetooth Pressure (PSI) : 500 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-19 BSPP Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound Signal Characteristics Frequency Band (MHZ) : 2400 Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : 316L

Dimensions


  • Product Diameter : 40.2 MM  [1.58 INCH ]
  • Product Height : 83.56 MM  [3.29 INCH ]

Industry Standards


  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Output Signal Details : Bluetooth
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4-19 BSPP
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Compound

Signal Characteristics


  • Frequency Band (MHZ) : 2400

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20026680-41-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20026680-41-ND
Pressure Sensors, Transducers - Industrial 223-20026680-41-ND
6521N-EX BLE CG 35BAR BSP W/BATT

6521N-EX BLE CG 35BAR BSP W/BATT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20026680-41 223-20026680-41-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Compound Compound
Working Pressure Range 500 psi (352 m H2O) 508 psi (357 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 223-1734-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Board Mount Pressure Sensors - 1006942-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10202068-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10216603-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details