TE Connectivity Board Level Pressure Sensors 33A-002D

Description
Configuration Features Tubes : Tube Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : Tube Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 33A-002D - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
33A-002D
Board Level Pressure Sensors 33A-002D
Configuration Features Tubes : Tube Dimensions Dimensions : Dia 11.4 MM  [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : TO-8 Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : Tube

Dimensions


  • Dimensions : Dia 11.4 MM  [Dia .44 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 2

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : TO-8

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1425-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1425-5-ND
Pressure Sensors, Transducers 223-1425-5-ND
"Pressure Sensor 2PSI (13.79kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"

"Pressure Sensor 2PSI (13.79kPa) Differential Male - 0.19"" (4.78mm) Tube, Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV TO-8 Style, 12 Leads"

Buy Now Datasheet
Pressure Sensor, Analogue, 2Psi, To-8; Operating Pressure Max Te Connectivity Sensors - 28AC8761 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2Psi, To-8; Operating Pressure Max Te Connectivity Sensors
28AC8761
Pressure Sensor, Analogue, 2Psi, To-8; Operating Pressure Max Te Connectivity Sensors 28AC8761
PRESSURE SENSOR, ANALOGUE, 2PSI, TO-8; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:33A Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 2PSI, TO-8; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:33A Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 33A-002D 223-1425-5-ND 28AC8761
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, Analogue, 2Psi, To-8; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Differential
Working Pressure Range 2 psi (1.41 m H2O) 2 psi (1.41 m H2O) ? to 2 psi (? to 1.41 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10206283-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10207875-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details