The factory calibrated 26PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi through 250 psi sensing ranges.
"Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.18"" (4.57mm) Tube 0 mV ~ 100 mV (10V) 4-DIP Module"
PRESSURE SENSOR, DIGITAL, 30PSI, BARBED; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:10V; Port Style:Barbed; Supply Current:-; Product Range:26PC Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 26PCDFB2G | 26PCDFB2G-ND | 39B7242 |
| Product Name | 26PC Series, compensated/unamplified, gage, 0 psi to 30 psi, 2x2 DIP, barbed port | Pressure Sensors, Transducers | Pressure Sensor, Digital, 30Psi, Barbed; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Sensor Technology | Semiconductor Piezoresistive | ||
| Measurement Type | Absolute; Gauge | Compound | Gauge; Vacuum Gauge |
| Media | Liquid; Gas | ||
| Features | Temperature Compensated | Temperature Compensated |