Honeywell Sensing & IoT 24PC Series, uncompensated/unamplified, differential, ±100 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port 24PCFFA6D

Description
The 24PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Request a Quote Datasheet
Description
The 24PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24PC Series, uncompensated/unamplified, differential, ±100 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port - 24PCFFA6D - Honeywell Sensing & IoT
Fort Mill, SC, United States
24PC Series, uncompensated/unamplified, differential, ±100 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port
24PCFFA6D
24PC Series, uncompensated/unamplified, differential, ±100 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port 24PCFFA6D
The 24PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.

The 24PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-4155-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-4155-ND
Pressure Sensors, Transducers 480-4155-ND
"Pressure Sensor ±100PSI (±689.48kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SIP Module"

"Pressure Sensor ±100PSI (±689.48kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SIP Module"

Buy Now Datasheet
Pressure Sensors - 2355885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2355885
Pressure Sensors 2355885
Piezo pressure sensor,0-100psi,diff

Piezo pressure sensor,0-100psi,diff

Supplier's Site
Pressure Sensor; Operating Pressure Max Honeywell - 99B1851 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
99B1851
Pressure Sensor; Operating Pressure Max Honeywell 99B1851
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; External Depth:1.35" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:Straight; Supply Current:2mA; Product Range:24PC Series; External Depth:1.35" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 24PCFFA6D 480-4155-ND 2355885 99B1851
Product Name 24PC Series, uncompensated/unamplified, differential, ±100 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port Pressure Sensors, Transducers Pressure Sensors Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Differential Differential Differential; Gauge; Differential Differential; Differential
Media Liquid; Gas Liquid; Gas; Nitrogen gas, oxygen, water
Working Pressure Range 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) 0.0 to 100 psi (0.0 to 70.38 m H2O) ? to 100 psi (? to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038784-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - 448-KP276A1201XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details