TE Connectivity Pressure Transducers 20019713-00

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 12.5 mV/V Pressure (PSI) : 100 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Porous Ceramic Installation, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 12.5 mV/V Pressure (PSI) : 100 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Porous Ceramic Installation, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20019713-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20019713-00
Pressure Transducers 20019713-00
Body Features Port Material : Titanium Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 6.4 MM  [.251 INCH ] Product Height : 11.4 MM  [.448 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 12.5 mV/V Pressure (PSI) : 100 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Porous Ceramic Installation, Cable Length Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 7

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Cable 10 m

Dimensions


  • Product Diameter : 6.4 MM  [.251 INCH ]
  • Product Height : 11.4 MM  [.448 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 12.5 mV/V
  • Pressure (PSI) : 100
  • Pressure Accuracy : Down to ± .5% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : None
  • Sensor Options : Porous Ceramic Installation, Cable Length

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 7
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20019713-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20019713-00-ND
Pressure Sensors, Transducers - Industrial 223-20019713-00-ND
EPB-PW-7BS-/PC1/L10M

EPB-PW-7BS-/PC1/L10M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20019713-00 223-20019713-00-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Sealed Gauge; Sealed
Working Pressure Range 100 psi (70.38 m H2O) 102 psi (71.45 m H2O)
Accuracy 0.5000 ±% FS 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221149-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10219408-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 11020905-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details