TE Connectivity Board Mount Pressure Sensors 4525DO-DS3BK001DPL

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-DS3BK001DPL - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-DS3BK001DPL
Board Mount Pressure Sensors 4525DO-DS3BK001DPL
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : Low Power

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4525DO-DS3BK001DPL-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525DO-DS3BK001DPL-ND
Pressure Sensors, Transducers 223-4525DO-DS3BK001DPL-ND
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Buy Now Datasheet
Pressure Sensor ICs - 2391723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2391723
Pressure Sensor ICs 2391723
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Supplier's Site
Pressure Sensor ICs - 2391725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2391725
Pressure Sensor ICs 2391725
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Supplier's Site
Pressure Sensor, 1Psi, Differential, I2C; Operating Pressure Max Te Connectivity - 24AK8368 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, Differential, I2C; Operating Pressure Max Te Connectivity
24AK8368
Pressure Sensor, 1Psi, Differential, I2C; Operating Pressure Max Te Connectivity 24AK8368
PRESSURE SENSOR, 1PSI, DIFFERENTIAL, I2C; Operating Pressure Max:1psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, DIFFERENTIAL, I2C; Operating Pressure Max:1psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4525DO-DS3BK001DPL 223-4525DO-DS3BK001DPL-ND 2391723 24AK8368
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensor ICs Pressure Sensor, 1Psi, Differential, I2C; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Gauge Differential; Differential
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O) 150 psi (106 m H2O) ? to 1 psi (? to 0.7038 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201973-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10217779-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details