TE Connectivity Board Mount Pressure Sensors 20032512-00

Description
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : Analog Output Signal Details : Analog Pressure (PSI) : .57 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : Analog Output Signal Details : Analog Pressure (PSI) : .57 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20032512-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20032512-00
Board Mount Pressure Sensors 20032512-00
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : Analog Output Signal Details : Analog Pressure (PSI) : .57 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : Analog
  • Output Signal Details : Analog
  • Pressure (PSI) : .57
  • Pressure Accuracy : ±1% F.S
  • Proof Pressure Range : 4.5 psi

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032512-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032512-00-ND
Pressure Sensors, Transducers 223-20032512-00-ND
TPS-040MD-BABN-00-T

TPS-040MD-BABN-00-T

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032512-00 223-20032512-00-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 0.5700 psi (0.4012 m H2O) 0.5800 psi (0.4082 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217779-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10214516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10216913-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details