Honeywell Sensing & IoT 24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 2x2 DIP, straight port 24PCAFA2G

Description
The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Request a Quote Datasheet
Description
The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 2x2 DIP, straight port - 24PCAFA2G - Honeywell Sensing & IoT
Fort Mill, SC, United States
24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 2x2 DIP, straight port
24PCAFA2G
24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 2x2 DIP, straight port 24PCAFA2G
The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.

The 24PC Series miniature pressure sensors provide reliable gage pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.

Supplier's Site Datasheet
Pressure Sensors - 1811340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1811340
Pressure Sensors 1811340
Honeywell 24PCAFA2G Pressure Sensor

Honeywell 24PCAFA2G Pressure Sensor

Supplier's Site
Pressure Sensors, Transducers - 480-4152-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-4152-ND
Pressure Sensors, Transducers 480-4152-ND
"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.25"" (6.4mm) Tube 0 mV ~ 45 mV (10V) 4-DIP Module"

"Pressure Sensor ±1PSI (±6.89kPa) Compound Male - 0.25"" (6.4mm) Tube 0 mV ~ 45 mV (10V) 4-DIP Module"

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 24PCAFA2G 1811340 480-4152-ND
Product Name 24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 2x2 DIP, straight port Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Gauge Gauge; Relative Compound
Media Liquid; Gas Liquid; Gas; Nitrogen gas, oxygen, water
Working Pressure Range 0.0 to 1 psi (0.0 to 0.7038 m H2O) 0.0 to 1 psi (0.0 to 0.7038 m H2O) 1 psi (0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P2VA2/2000bar - 1-P2VA2/2000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2067018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details