TE Connectivity Board Level Pressure Sensors 325536008-00

Description
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output/Span : 16 bit ADC Pressure (MBAR) : -400 - 1000 Resolution : .1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output/Span : 16 bit ADC Pressure (MBAR) : -400 - 1000 Resolution : .1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 325536008-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
325536008-00
Board Level Pressure Sensors 325536008-00
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output/Span : 16 bit ADC Pressure (MBAR) : -400 - 1000 Resolution : .1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±2.5mbar
  • Output/Span : 16 bit ADC
  • Pressure (MBAR) : -400 - 1000
  • Resolution : .1

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1418-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1418-5-ND
Pressure Sensors, Transducers 223-1418-5-ND
"Pressure Sensor -5.8PSI ~ 14.5PSI (-40kPa ~ 100kPa) Vented Gauge Male - 0.12"" (3mm) Tube 16 b 14-SMD Module"

"Pressure Sensor -5.8PSI ~ 14.5PSI (-40kPa ~ 100kPa) Vented Gauge Male - 0.12"" (3mm) Tube 16 b 14-SMD Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 325536008-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
325536008-00
Sensors, Transducers - Pressure Sensors, Transducers 325536008-00
SENSOR 14.5PSIG 0.12 16BIT

SENSOR 14.5PSIG 0.12 16BIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325536008-00 223-1418-5-ND 325536008-00
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213111-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 11025829-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10218852-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
View Details
Board Mount Pressure Sensors - 1006942-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details