Honeywell Sensing & IoT 26PC Series, compensated/unamplified, differential, ±5 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port 26PCBFA6D

Description
The factory calibrated 26PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi to 250 psi sensing ranges.
Request a Quote
Description
The factory calibrated 26PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi to 250 psi sensing ranges.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Honeywell 26PC Series Miniature Low Pressure Sensor is designed for applications requiring precise pressure measurement in both wet and dry media. It operates within a pressure range of 1 psi to 250 psi and has a temperature tolerance from -40 °C to 85 °C. The sensor utilizes a piezoresistive micromachined sensing element, providing a milliVolt output signal that is proportional to the applied pressure. It features a Wheatstone bridge configuration with four active piezoresistors, ensuring high performance and reliability. This sensor is compatible with polyphthalamide (PPA) plastics and offers selectable seals to match various media types. It is RoHS compliant and manufactured according to ISO 9001 standards. The 26PC Series includes options for absolute, differential, and gauge measurement types, as well as a variety of pressure port types and lead terminations, making it suitable for diverse pneumatic designs.

Datasheet Summary
Powered by GS/AI

The Honeywell 26PC Series Miniature Low Pressure Sensor is designed for applications requiring precise pressure measurement in both wet and dry media. It operates within a pressure range of 1 psi to 250 psi and has a temperature tolerance from -40 °C to 85 °C. The sensor utilizes a piezoresistive micromachined sensing element, providing a milliVolt output signal that is proportional to the applied pressure. It features a Wheatstone bridge configuration with four active piezoresistors, ensuring high performance and reliability. This sensor is compatible with polyphthalamide (PPA) plastics and offers selectable seals to match various media types. It is RoHS compliant and manufactured according to ISO 9001 standards. The 26PC Series includes options for absolute, differential, and gauge measurement types, as well as a variety of pressure port types and lead terminations, making it suitable for diverse pneumatic designs.

Suppliers

Company
Product
Description
Supplier Links
26PC Series, compensated/unamplified, differential, ±5 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port - 26PCBFA6D - Honeywell Sensing & IoT
Fort Mill, SC, United States
26PC Series, compensated/unamplified, differential, ±5 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port
26PCBFA6D
26PC Series, compensated/unamplified, differential, ±5 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port 26PCBFA6D
The factory calibrated 26PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi to 250 psi sensing ranges.

The factory calibrated 26PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element which allows part interchangeability, high performance, reliability, and accuracy. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 1.0 psi to 250 psi sensing ranges.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-2512-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-2512-ND
Pressure Sensors, Transducers 480-2512-ND
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 50 mV (10V) 4-SIP Module"

"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 0 mV ~ 50 mV (10V) 4-SIP Module"

Buy Now Datasheet
Pressure Sensors - 286686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
286686
Pressure Sensors 286686
Honeywell 26PCBFA6D Pressure Sensor

Honeywell 26PCBFA6D Pressure Sensor

Supplier's Site
Sensor, Pressure, Compensated, 5 psi, Differential - 70120240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Pressure, Compensated, 5 psi, Differential
70120240
Sensor, Pressure, Compensated, 5 psi, Differential 70120240
The 26PC Series is fully compensated and completely interchangeable, with an output signal proportional to the input pressure. The 26PC Series sensors have four active elements within the piezo resistive bridge along with two onboard calibration resistors. Specifications for 26PC: Excitation: 10 VDC (16 VDC Max.) Repeatability (Typ.): ±0.20% of Span Operating Temperature: –40° to +185°F Temperature Compensated for Span Over 32°F to +122°F

The 26PC Series is fully compensated and completely interchangeable, with an output signal proportional to the input pressure. The 26PC Series sensors have four active elements within the piezo resistive bridge along with two onboard calibration resistors.
Specifications for 26PC:

  • Excitation: 10 VDC (16 VDC Max.)
  • Repeatability (Typ.): ±0.20% of Span
  • Operating Temperature: –40° to +185°F
  • Temperature Compensated for Span Over 32°F to +122°F
Supplier's Site
Pressure Sensor; Operating Pressure Max Honeywell - 93B0356 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
93B0356
Pressure Sensor; Operating Pressure Max Honeywell 93B0356
PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:Straight; Supply Current:-; Product Range:26PC Series; Connection Size:0.04"; No. of Ports:1 RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10V; Port Style:Straight; Supply Current:-; Product Range:26PC Series; Connection Size:0.04"; No. of Ports:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 26PCBFA6D 480-2512-ND 286686 70120240 93B0356
Product Name 26PC Series, compensated/unamplified, differential, ±5 psi 1x4 SIP 15,2 mm [0.60 in] long, straight port Pressure Sensors, Transducers Pressure Sensors Sensor, Pressure, Compensated, 5 psi, Differential Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive Semiconductor Piezoresistive
Measurement Type Absolute; Differential Differential Differential; Gauge; Differential Differential; Gauge Differential; Differential
Media Liquid; Gas Gas; Nitrogen gas, oxygen
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor - 836P-D2GBGC80PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 8000 psi (0.0 to 5630 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details