TE Connectivity Media Isolated Pressure Sensors 20032540-07

Description
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 1000 Pressure Accuracy ± (PCT) : .1 Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 68.947 Total Error Band ± (PCT) : .3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 1000 Pressure Accuracy ± (PCT) : .1 Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 68.947 Total Error Band ± (PCT) : .3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032540-07 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032540-07
Media Isolated Pressure Sensors 20032540-07
Configuration Features Electrical Connection : Header 4 Pin Dimensions Product Diameter : 15.82 MM  [.623 INCH ] Product Height : 14.73 MM  [.58 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 1000 Pressure Accuracy ± (PCT) : .1 Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 68.947 Total Error Band ± (PCT) : .3

Configuration Features


  • Electrical Connection : Header 4 Pin

Dimensions


  • Product Diameter : 15.82 MM  [.623 INCH ]
  • Product Height : 14.73 MM  [.58 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Interface : Analog Voltage
  • Output Signal Details : 0.5 - 4.5 VDC
  • Pressure (PSI) : 1000
  • Pressure Accuracy ± (PCT) : .1

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : 316L Stainless Steel

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 68.947
  • Total Error Band ± (PCT) : .3
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20032540-07-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20032540-07-ND
Pressure Sensors, Transducers 223-20032540-07-ND
PRESSURE CAPSULE, 86HA-1K0PA-PS

PRESSURE CAPSULE, 86HA-1K0PA-PS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20032540-07 223-20032540-07-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Absolute Absolute
Working Pressure Range 1000 psi (704 m H2O) 1000 psi (704 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219713-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Board Mount Pressure Sensors - 1010384-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10216318-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10219019-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details