TE Connectivity Board Mount Pressure Sensors 4525DO-DS3BK001GSF

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .068
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .068
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-DS3BK001GSF - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-DS3BK001GSF
Board Mount Pressure Sensors 4525DO-DS3BK001GSF
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .068

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : Gel Coating

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : .068
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4525DO-DS3BK001GSF-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4525DO-DS3BK001GSF-ND
Pressure Sensors, Transducers 223-4525DO-DS3BK001GSF-ND
PRESS XDCR,DIGITAL,PSI RANGE

PRESS XDCR,DIGITAL,PSI RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 4525DO-DS3BK001GSF 223-4525DO-DS3BK001GSF-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020900-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1010391-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0700 psi (0.0493 m H2O)
View Details
Pressure Transducers - 10226383-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10201529-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details